EN
  • EN
  • DE

MC10EP139DTR2

Part No MC10EP139DTR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 3.3V / 5V ECL /2/4, /4/5/6 Clock Generation Chip | IC CLK GEN 2/4 4/5/6 ECL 20TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Type Clock Generator
PLL No
Input CML, NECL, PECL
Output ECL
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number MC10EP139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1217166-MC10EP139DTR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10EP139DTR2 CAD Model

Description

ON Semiconductor MC10EP139DTR2 Product Overview

The MC10EP139DTR2 is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to the demanding needs of high-speed digital systems. This device is part of ON Semiconductor's EP series, which is renowned for its excellent signal integrity and reliability in challenging environments.

Key Features

  • High-Speed Performance: The device operates with a maximum frequency range that is ideal for applications requiring rapid data processing and timing generation.
  • Low Power Consumption: It is designed for low power operation, which makes it suitable for power-sensitive applications without compromising on performance.
  • Differential Outputs: The MC10EP139DTR2 features differential LVPECL outputs, providing robust signal integrity and noise immunity, which is critical for maintaining data fidelity in high-speed communications.
  • Programmable Divider: It includes a programmable divider with a wide division range, offering flexibility in frequency management and allowing for a variety of applications.
  • Single Power Supply: The device operates from a single power supply, simplifying the power design of the system it is integrated into.
  • Temperature Range: The MC10EP139DTR2 is designed to function over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the MC10EP139DTR2 makes it an excellent choice for a wide array of applications, including but not limited to:

  • High-speed data transfer systems
  • Networking and telecommunications
  • Signal processing
  • Automated test equipment (ATE)
  • Industrial control systems
  • High-frequency clock generation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP139DTR2 is manufactured with stringent quality control processes and is designed to meet or exceed the industry standards for performance and reliability. This ensures that customers can rely on this device for their critical applications where failure is not an option.

Environmental Compliance

Furthermore, the MC10EP139DTR2 is designed with environmental considerations in mind. It is compliant with various international standards for environmental safety and hazardous substance management, such as RoHS (Restriction of Hazardous Substances), contributing to a greener and more sustainable future.

You May Also Be Interested in

Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
Fully-Integrated, Fixed-Frequency, Low-Jitter Crystal Oscillator Clock Generator
Need more? Email Us
Cypress Semiconductor Corp
High-Speed Multi-Phase PLL Clock Buffer
Lowest to $50.0925
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7701 $59.3103
8+ $16.2220 $129.7760
12+ $15.7149 $188.5788
16+ $15.2079 $243.3264
20+ $14.7008 $294.0160
27+ $13.1809 $355.8843
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess