EN
  • EN
  • DE

MC10H124FNR2G

Part No MC10H124FNR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLATR QUAD TTL-MECL 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal TTL
Output Signal MECL
Output Type Differential
Temperature Range - Operating 0°C to 75°C (TA)
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 135208-MC10H124FNR2G
Ultra Librarian 3D Model Ultra Librarian MC10H124FNR2G CAD Model

Description

ON Semiconductor MC10H124FNR2G: A Robust ECL-to-TTL Translator

The MC10H124FNR2G is a high-performance integrated circuit designed by ON Semiconductor, renowned for its expertise in power and signal management. This device is specifically engineered to translate signals from Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, making it an essential component in mixed-technology digital systems where the integration of ECL-based subsystems with TTL-based logic is required.

Featuring a quad translator configuration, the MC10H124FNR2G is capable of handling four independent channels simultaneously, offering designers flexibility and efficiency in their circuit designs. The device operates over a wide range of supply voltages, ensuring compatibility with various TTL systems and providing a seamless interface between high-speed ECL systems and the more traditional TTL logic.

Constructed with ON Semiconductor's high-quality fabrication process, the MC10H124FNR2G exhibits excellent propagation delay characteristics and minimal skew between channels, which is critical for maintaining signal integrity in high-speed digital applications. Its robust design also ensures reliable performance over a broad temperature range, making it suitable for use in demanding environments.

The MC10H124FNR2G comes in a compact, surface-mount PLCC-20 package, which not only saves valuable board space but also allows for higher density of components on the PCB. This is particularly advantageous in space-constrained applications such as telecommunications, computing, and high-speed data processing equipment.

Key features of the MC10H124FNR2G include:

  • Quad ECL-to-TTL translation
  • Wide operating voltage range
  • Low propagation delay and channel-to-channel skew
  • High noise immunity
  • Operating temperature range: 0°C to +70°C
  • Surface-mount PLCC-20 package for compact design

ON Semiconductor's commitment to quality ensures that the MC10H124FNR2G meets stringent industry standards, providing a reliable and efficient solution for mixed-technology digital interfacing. Whether you're designing high-speed computing systems or advanced communication equipment, this ECL-to-TTL translator is an excellent choice for bridging the gap between disparate logic families.

You May Also Be Interested in

ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525
Texas Instruments
8-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL 24VQFN
Lowest to $0.3984
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
ON Semiconductor
IC XLATOR LVTTL/CMOS-PECL 32LQFP
Lowest to $27.0286
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7755 $57.7550
25+ $4.7389 $118.4725
38+ $4.5908 $174.4504
52+ $4.4427 $231.0204
68+ $4.2947 $292.0396
90+ $3.8503 $346.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess