EN
  • EN
  • DE

MC10H125L

Part No MC10H125L
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR ECL-TTL QUAD 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-CDIP
Win Source Part Number 207803-MC10H125L
Ultra Librarian 3D Model Ultra Librarian MC10H125L CAD Model

Description

ON Semiconductor MC10H125L: A Robust ECL to TTL Translator

The MC10H125L is a quintessential component designed by ON Semiconductor, renowned for its high-speed performance and reliability. This integrated circuit is specifically engineered to translate Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, making it an indispensable tool for interfacing between these two logic families.

Constructed with the cutting-edge technology of ON Semiconductor, the MC10H125L delivers exceptional performance characteristics. It operates over a wide voltage range and is characterized by its fast propagation delay, which is crucial for high-speed digital applications. The device is designed to handle four separate translation channels, providing versatility and efficiency in complex circuit designs.

The MC10H125L comes in a robust package that ensures its durability and longevity in a variety of operating conditions. Its design is optimized for minimal power consumption, making it suitable for power-sensitive applications. Moreover, its low impedance TTL outputs can drive up to 10 standard TTL loads, ensuring strong signal integrity and minimal signal degradation.

This translator is ideal for use in systems that require a seamless transition between ECL and TTL logic levels, such as high-speed computing, telecommunications, and signal processing equipment. Its high-speed operation is complemented by its ability to maintain signal fidelity, which is critical in preserving data integrity across different logic domains.

The MC10H125L is also designed with the user in mind, featuring a straightforward pin configuration that simplifies the design and implementation process. The device's reliability is further underscored by ON Semiconductor's commitment to quality, ensuring that each MC10H125L meets stringent industry standards for performance and durability.

In summary, the ON Semiconductor MC10H125L is a high-performance ECL to TTL translator that offers fast propagation delays, low power consumption, and the ability to drive multiple TTL loads. Its robust construction and adherence to quality standards make it a smart choice for designers looking to bridge ECL and TTL logic in their high-speed digital applications.

You May Also Be Interested in

Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1237
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUS / Translator Circuit Channel
Lowest to $1.3068
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess