EN
  • EN
  • DE

MC100EL90DWG

Part No MC100EL90DWG
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR TRIPLE ECL-PECL 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 3
Input Signal ECL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-SOIC
Win Source Part Number 127705-MC100EL90DWG
Popularity Medium
Supply and Demand Status Limited
Quantity per package 38
Ultra Librarian 3D Model Ultra Librarian MC100EL90DWG CAD Model

Description

Product Overview: MC100EL90DWG

ON Semiconductor's MC100EL90DWG is a precision, high-speed 2:1 multiplexer device that is a critical component for digital communication and signal processing applications. This device is designed to meet the stringent requirements of high-performance data transmission systems.

Key Features

  • High Bandwidth: The MC100EL90DWG offers exceptional bandwidth capabilities, ensuring minimal signal degradation and high integrity for fast data rates.
  • Differential Inputs: Equipped with differential inputs, it provides improved noise immunity and is capable of receiving small signal amplitudes that are common in high-speed applications.
  • PECL Outputs: The Positive Emitter Coupled Logic (PECL) outputs of the MC100EL90DWG ensure fast switching times and reduced power consumption, making it ideal for power-sensitive designs.
  • Single Supply Operation: This device operates from a single supply voltage, simplifying power supply design and board layout.
  • Extended Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications.

Applications

The MC100EL90DWG is versatile and can be used in a variety of applications, such as:

  • Data and signal multiplexing
  • Clock distribution and generation
  • High-speed communication systems
  • Networking equipment
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its dedication to quality and reliability, and the MC100EL90DWG is no exception. It is manufactured with the highest standards to ensure it meets the requirements of the most demanding environments.

Package Information

The MC100EL90DWG comes in a SOIC-20 Wide Body package, providing a compact footprint while allowing for adequate heat dissipation and ease of integration into various circuit designs.

Ordering and Compliance

For ordering information, part verification, and detailed compliance specifications, customers should refer to the official ON Semiconductor product datasheet or contact ON Semiconductor's customer service for support.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
ON Semiconductor
IC TRNSLTR UNIDIR 14TSSOP
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Nexperia USA Inc.
IC LP CONFIG GATE V-XLATR 6XSON
Need more? Email Us
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9139 $53.2251
21+ $4.8524 $101.9004
32+ $4.7008 $150.4256
44+ $4.5491 $200.1604
57+ $4.3975 $250.6575
77+ $3.9426 $303.5802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess