EN
  • EN
  • DE

MC10H125P

Part No MC10H125P
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR QUAD MECL-TTL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 4
Input Signal MECL
Output Signal TTL
Output Type Non-Inverted
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 221713-MC10H125P
Ultra Librarian 3D Model Ultra Librarian MC10H125P CAD Model

Description

The ON Semiconductor MC10H125P is a quintessential component designed for high-performance digital systems. This device is a quad MECL-to-TTL translator, engineered to convert the Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, which is essential for mixed-technology digital systems where integration of ECL-based components with TTL-based components is required.

Key Features

  • Quad Translators: The MC10H125P includes four independent translator circuits, providing versatility for multiple signal conversions within a single package.
  • High Speed: Designed to meet the demanding speed requirements of high-performance systems, this device offers fast propagation delays, making it suitable for high-speed computing and telecommunication applications.
  • Compatibility: It smoothly bridges the gap between MECL systems and TTL logic, facilitating seamless communication and interoperability between different logic families.
  • Power Supply: The device operates on a standard single 5V power supply, which is typical for TTL logic, making it convenient to integrate without the need for additional power regulation components.
  • Packaging: The MC10H125P comes in a 16-pin plastic DIP (Dual In-line Package), which is a widely used package type for through-hole mounting, offering ease of handling and soldering.

Applications

The MC10H125P from ON Semiconductor is suitable for a wide range of applications, including:

  • Data communication equipment
  • Digital signal processing
  • High-speed logic translation
  • Computer motherboards
  • Test and measurement equipment

Technical Specifications

Some of the key technical specifications of the MC10H125P include:

  • Propagation Delay Time: Typically fast to ensure minimal signal lag.
  • Operating Temperature Range: Designed to operate within a wide temperature range, suitable for various environmental conditions.
  • Mounting Type: Through-hole mounting for secure and reliable connections.

In summary, the ON Semiconductor MC10H125P is a reliable and efficient solution for systems requiring the integration of MECL and TTL logic. Its high-speed performance, combined with ease of use and compatibility with standard power supplies, makes it an excellent choice for designers and engineers looking to create sophisticated digital systems.

You May Also Be Interested in

ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
Nexperia USA Inc.
TXRX 8BIT TRANSLATNG 24DHVQFN
Lowest to $1.1617
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8075 $60.9200
37+ $3.1240 $115.5880
58+ $3.0265 $175.5370
79+ $2.9288 $231.3752
102+ $2.8311 $288.7722
137+ $2.5382 $347.7334
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess