EN
  • EN
  • DE

MC10H131FN

Part No MC10H131FN
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual D Type Master-Slave Flip-Flop | IC FF D-TYPE DUAL 1BIT 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage (V) -4.9V ~ -5.46V
Current - Quiescent (Iq) 56mA
Temperature Range - Operating 0°C ~ 75°C
Mounting Style SMD
Manufacturer Package 20-LCC
Family Part Number 10H131
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1217259-MC10H131FN
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H131FN CAD Model

Description

ON Semiconductor MC10H131FN: A Versatile Dual D-Type Flip-Flop

The MC10H131FN from ON Semiconductor is a high-performance, dual D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device is part of the MC10 series, which is well-known for its fast switching speeds and robust performance, making it an ideal choice for high-speed and high-frequency systems.

Key Features:

  • High-Speed Performance: The MC10H131FN is engineered to operate at exceptional speeds, which is crucial for applications requiring fast data throughput and precise timing.
  • Dual D-Type Flip-Flop: With two flip-flops in one package, this IC provides a compact and efficient solution for implementing synchronous state storage, data storage, or data transfer elements within a digital circuit.
  • Master-Slave Configuration: Each flip-flop features a master-slave configuration, ensuring that the state changes occur on the edge of the clock pulse for reliable and predictable operation.
  • Asynchronous Set and Reset: The inclusion of asynchronous set and reset inputs allows for immediate setting or resetting of the flip-flop, providing additional control and flexibility in circuit design.
  • PECL Logic Levels: This device operates with Positive Emitter Coupled Logic (PECL) levels, which are suitable for high-speed logic systems where low power dissipation and high noise immunity are required.
  • Wide Operating Range: The MC10H131FN can function over a broad range of voltage levels, accommodating various design requirements and ensuring compatibility with other components in a system.
  • Durable Packaging: Housed in a robust flat-pack, the MC10H131FN is designed for durability and reliability, which is essential for industrial and commercial environments.

Applications:

The ON Semiconductor MC10H131FN is versatile enough to be used in an array of digital systems. Its fast performance and reliable operation make it suitable for:

  • High-speed data communication
  • Pulse shaping and timing circuits
  • Frequency dividers
  • Shift registers
  • Control systems
  • Complex logic networks

With its combination of speed, efficiency, and reliability, the MC10H131FN is an excellent choice for designers looking to create sophisticated digital hardware that can meet the demands of modern high-speed applications.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Lowest to $1.3199
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0416 $61.2480
70+ $1.6752 $117.2640
110+ $1.6229 $178.5190
150+ $1.5705 $235.5750
195+ $1.5181 $296.0295
255+ $1.3611 $347.0805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess