EN
  • EN
  • DE

MC10H131P

Part No MC10H131P
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG DUAL 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 250MHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.9 V to -5.46 V
Current - Quiescent 56mA
Temperature Range - Operating 0°C to 75°C (TA)
Mounting Through Hole
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 221725-MC10H131P
Ultra Librarian 3D Model Ultra Librarian MC10H131P CAD Model

Description

ON Semiconductor MC10H131P Product Description

The MC10H131P from ON Semiconductor is a versatile and high-performance Phase Frequency Detector designed for use in communication and instrumentation systems. As a member of the MECL 10H series, this integrated circuit is specifically engineered to cater to the demanding needs of high-speed applications that require precise phase and frequency control.

Constructed with advanced bipolar technology, the MC10H131P offers a wide range of operating conditions and boasts a high level of functionality. This device is capable of operating at clock frequencies up to a remarkable 1 GHz, which makes it an ideal choice for high-speed phase-locked loop (PLL) circuits. The phase detector is highly sensitive and provides a reliable mechanism for comparing the phase and frequency of two input signals.

This product comes in a 16-pin PDIP (Plastic Dual-In-Line Package) that is suitable for through-hole mounting, ensuring easy integration into a variety of circuit boards. The pin configuration is designed to facilitate a straightforward connection to other components within a system, allowing for a seamless and efficient design process.

Key features of the MC10H131P include:

  • High-speed performance with operating frequencies up to 1 GHz
  • Low power consumption, making it suitable for power-sensitive applications
  • Compatible with MECL 10KH and 100K logic families
  • Fast propagation delay times
  • Single +5V power supply requirement
  • Temperature range from 0°C to +75°C

The MC10H131P is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether it's for telecommunications, data processing, or other high-speed digital systems, this phase frequency detector is designed to enhance performance and maintain stability in the most challenging environments.

For designers and engineers looking to push the boundaries of speed and precision in their electronic systems, the MC10H131P from ON Semiconductor is an excellent choice that offers both top-notch performance and durability.

You May Also Be Interested in

ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess