EN
  • EN
  • DE

MC10H135

Part No MC10H135
Manufacturer ON Semiconductor
Description Dual J-K Master-Slave Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217261-MC10H135
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H135 CAD Model

Description

ON Semiconductor MC10H135 - Dual Modulus Prescaler

The ON Semiconductor MC10H135 is a high-performance dual modulus prescaler that is designed to offer exceptional speed and accuracy for a wide range of frequency division applications. This advanced integrated circuit is part of ON Semiconductor's MC10 series, which is renowned for its ECL (Emitter-Coupled Logic) high-speed logic gates that are optimized for the most demanding digital systems.

The MC10H135 specifically features a divide-by-8/9 dual modulus prescaler function, which allows for flexible frequency division with high precision. Its fast toggle speed is a defining characteristic, making it suitable for high-frequency operations commonly found in communication systems, signal processing units, and sophisticated instrumentation.

Constructed with ON Semiconductor's innovative ECL technology, the MC10H135 ensures minimal propagation delay and pulse skew, which is crucial for maintaining signal integrity in high-speed data transmission. Its differential ECL inputs and outputs are designed to provide a low impedance path and reduce the effects of transmission line reflections, further enhancing its performance in fast applications.

The device operates from a standard ECL 10V power supply, and its power consumption is optimized for efficiency without compromising on speed. The MC10H135 also features a fully differential internal circuitry, which provides improved noise immunity and stable operation over a wide range of environmental conditions.

For ease of integration into existing designs, the MC10H135 comes in a compact and reliable package that ensures long-term durability and consistent performance. Its pin configuration is designed for straightforward implementation, with clear labeling for easy identification and connection.

Whether used in PLL (Phase-Locked Loop) circuits, frequency synthesizers, or other digital systems requiring precise and rapid frequency division, the ON Semiconductor MC10H135 stands out as a reliable and efficient solution. Its combination of speed, accuracy, and ECL logic technology makes it a valuable component for engineers and designers looking to optimize their high-frequency digital applications.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess