The ON Semiconductor MC10H158 is a high-performance quad 2-input multiplexer designed to cater to the demanding needs of high-speed digital systems. Built on advanced silicon-gate technology, the MC10H158 offers exceptional signal processing capabilities and is an ideal choice for applications requiring the routing of two different input signals to a single output line.
Key Features
- High-Speed Performance: The MC10H158 is optimized for rapid signal processing, ensuring minimal propagation delay and maximum system efficiency.
- Quad 2-Input Multiplexer: With four separate 2-input multiplexers in a single package, this device provides a compact and efficient solution for multiple signal routing.
- Differential Inputs: The device features differential inputs, which enhance noise immunity and allow for the use of smaller voltage swings to transmit signals effectively.
- Power Supply: The MC10H158 operates with a power supply range of −4.94V to −5.46V, suitable for various digital systems.
- Output Capability: The multiplexer comes with high-current outputs capable of driving terminated lines with low impedance, ensuring reliable signal integrity.
- Package Options: Available in a 16-pin DIP (DIP-16) or a surface-mount SOIC-16 package, providing flexibility for different types of circuit board designs.
Applications
The ON Semiconductor MC10H158 is versatile enough to be utilized in a wide array of applications, including:
- High-speed data communication systems
- Signal routing in test equipment and instrumentation
- Computer peripherals and network switches
- Digital signal processing units
- Logic circuitry and binary arithmetic operations
With its robust design and reliable performance, the MC10H158 from ON Semiconductor is a quintessential component for designers looking to improve their digital systems' speed and efficiency. Its ability to handle multiple signals with precision makes it a valuable asset in any high-speed digital environment.