EN
  • EN
  • DE

MC10H158ML1

Part No MC10H158ML1
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Signal Switches,Multiplexers,Decoders
Manufacturer ON Semiconductor
Win Source Part Number 316720-MC10H158ML1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H158ML1 CAD Model

Description

Product Overview

The MC10H158ML1 is a high-performance, quad 2-input multiplexer from ON Semiconductor, designed for use in systems that require fast switching and propagation times. It is part of ON Semiconductor's 10H series logic devices, which are specifically engineered to meet the stringent requirements of high-speed digital systems. This component is built using ECL (Emitter Coupled Logic), a technology known for its high-speed and low power consumption characteristics.

Key Features

  • Logic Type: Quad 2-Input Multiplexer
  • Propagation Delay: Fast switching and propagation times, suitable for high-speed applications
  • Operating Voltage: Designed to operate at a nominal voltage of -5.2 V, which is typical for ECL circuits
  • Temperature Range: Capable of operating over a wide temperature range, making it suitable for industrial applications
  • Package: The MC10H158ML1 comes in a compact surface-mount package, allowing for efficient use of PCB space

Applications

The MC10H158ML1 is versatile and can be used in various applications that require high-speed data processing and signal routing, such as:

  • Data communication equipment
  • High-speed computer systems
  • Instrumentation and test equipment
  • Telecommunication systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable products. The MC10H158ML1 is manufactured under strict quality control standards and is designed to meet or exceed industry reliability standards. Customers can trust ON Semiconductor's commitment to the long-term performance and reliability of their products.

Ordering Information

To order the MC10H158ML1 or to obtain more information about pricing and availability, customers should contact ON Semiconductor or an authorized distributor. Detailed product specifications and support documentation are also available on the ON Semiconductor website.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1X2:4 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess