EN
  • EN
  • DE

MC10H159P

Part No MC10H159P
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX QUAD 2INP INV 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 111998-MC10H159P
Ultra Librarian 3D Model Ultra Librarian MC10H159P CAD Model

Description

ON Semiconductor MC10H159P Product Overview

The MC10H159P is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the MC10 series, which is renowned for its high-speed logic gate functions. The MC10H159P is specifically a Triple Line Receiver, making it an essential component in applications requiring the conversion of differential input signals to single-ended outputs.

Key Features

  • High-Speed Performance: The MC10H159P is built for speed, ensuring rapid signal processing and minimal delay, which is critical for high-frequency operations.
  • Triple Line Receiver: It contains three independent line receivers, providing versatility and the ability to handle multiple signals concurrently.
  • MECL 10K Series Logic: Utilizes the MECL 10K logic family, which is known for its high speed and low power consumption.
  • Differential Inputs: Designed to receive differential input signals, which enhances noise immunity and improves signal integrity over long distances.
  • Single-Ended Outputs: Converts differential inputs to single-ended outputs suitable for interfacing with other standard logic families.
  • 5V Power Supply: Operates on a 5V power supply, compatible with standard digital systems.

Applications

The MC10H159P is ideal for use in various high-speed digital applications. Its robust design and performance make it suitable for:

  • Telecommunications systems
  • Data transmission networks
  • Instrumentation
  • High-speed computing environments
  • Signal processing units

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H159P is no exception, with its design and production processes governed by strict quality control measures. Customers can rely on this product for consistent performance and durability in demanding conditions.

Conclusion

The MC10H159P from ON Semiconductor is an exemplary component in the realm of high-speed logic devices. Its ability to process multiple differential signals simultaneously with high precision and speed makes it an invaluable part of any advanced digital system. ON Semiconductor's dedication to quality ensures that the MC10H159P is not just a component but a reliable foundation for high-speed digital technology.

You May Also Be Interested in

Renesas Electronics America
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1 X 8:1 20-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess