EN
  • EN
  • DE

MC10H161

Part No MC10H161
Manufacturer ON Semiconductor
Description Binary to 1-8 Decoder(Low)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217277-MC10H161
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H161 CAD Model

Description

ON Semiconductor MC10H161: ECL Dual 4-Input Multiplexer

The MC10H161 from ON Semiconductor is a high-performance ECL (Emitter Coupled Logic) Dual 4-Input Multiplexer designed for use in systems that require fast data handling and switching capabilities. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its high-speed operation and reliability in demanding applications.

Key Features

  • Fast Propagation Delay: The MC10H161 boasts a propagation delay time that is optimized for high-speed applications, ensuring swift data processing and minimal signal lag.
  • ECL Logic Levels: This multiplexer operates with ECL logic levels, which are known for their fast switching speeds and excellent noise immunity, making it suitable for high-frequency operations.
  • Dual 4-Input Configuration: The device features two independent 4-input multiplexers, which allows for flexible data routing and selection, providing the user with the ability to manage multiple data streams efficiently.
  • Differential Outputs: The differential outputs of the MC10H161 provide improved signal integrity and reduce the likelihood of common-mode noise interference, which is crucial in maintaining data fidelity.
  • Power Supply: The multiplexer operates with a single -5.2V power supply, which is standard for ECL circuits, ensuring compatibility with existing ECL-based systems.

Applications

The MC10H161 is suitable for a wide range of high-speed digital applications, including:

  • Data communication equipment
  • Test and measurement systems
  • High-speed computer logic
  • Telecommunications
  • Instrumentation

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the rigorous demands of the electronics industry. The MC10H161 is manufactured with precision and tested extensively to ensure that it meets the highest standards of performance and reliability.

Whether you are designing a complex data processing system or looking for a reliable multiplexer for your high-speed communication setup, the MC10H161 from ON Semiconductor is an excellent choice that combines speed, efficiency, and dependability.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3742 $59.1162
27+ $4.4098 $119.0646
41+ $4.2723 $175.1643
56+ $4.1337 $231.4872
73+ $3.9963 $291.7299
97+ $3.5828 $347.5316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,710 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess