EN
  • EN
  • DE

MC10H162FN

Part No MC10H162FN
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER BIN 1:8 20-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 124602-MC10H162FN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H162FN CAD Model

Description

ON Semiconductor MC10H162FN: A Versatile Logic Converter IC

The ON Semiconductor MC10H162FN is a high-performance logic converter integrated circuit (IC) designed to address the needs of complex digital systems. This IC is particularly useful for interfacing between different logic levels within electronic circuits, making it an essential component in a wide range of applications, from industrial to consumer electronics.

Key Features:

  • Versatile Logic Conversion: The MC10H162FN is capable of converting ECL (Emitter-Coupled Logic) levels to TTL (Transistor-Transistor Logic) levels, providing seamless integration between these two common logic families.
  • High-Speed Performance: Designed for high-speed operation, this IC is ideal for systems that require fast data processing and minimal signal propagation delays.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10H162FN operates with low power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: The device can operate over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications:

The MC10H162FN is widely used in applications that require high-speed data transfers and logic level conversions, such as:

  • High-speed computing and data processing
  • Telecommunication systems
  • Industrial control systems
  • Automated test equipment
  • Signal conversion and interfacing in mixed-logic environments

Product Specifications:

The MC10H162FN is offered in a PLCC (Plastic Leaded Chip Carrier) package, providing a compact footprint for space-constrained applications. Its pin configuration is designed for easy PCB (Printed Circuit Board) layout and integration into a variety of circuit designs.

Conclusion:

ON Semiconductor's MC10H162FN logic converter IC is a testament to the company's commitment to providing high-quality, reliable components for sophisticated electronic systems. With its ability to bridge different logic families, coupled with its high-speed operation and low power consumption, the MC10H162FN is an excellent choice for designers looking to enhance the interoperability and efficiency of their digital designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5733 $59.1859
55+ $2.1113 $116.1215
85+ $2.0455 $173.8675
117+ $1.9797 $231.6249
151+ $1.9138 $288.9838
203+ $1.7152 $348.1856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess