EN
  • EN
  • DE

MC10H164PG

Part No MC10H164PG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX 8-LINE MECL 10H 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Type Multiplexer
Independent Circuits 1
Voltage Supply Source Dual Supply
Supply Voltage - Operating -4.94 V to -5.46 V
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 1073027-MC10H164PG
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian MC10H164PG CAD Model

Description

The MC10H164PG is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of ON Semiconductor's extensive line of logic devices and is specifically tailored for applications requiring high-speed signal processing.

Key Features

  • Logic Type: The MC10H164PG is a 4-bit synchronous counter, which is a crucial component in digital circuits for counting pulses and managing time-related operations.
  • Supply Voltage: It operates at a nominal voltage of 5V, making it compatible with standard TTL (Transistor-Transistor Logic) levels, thus ensuring easy integration with other TTL components.
  • Package: The device comes in a PDIP-16 (Plastic Dual-In-Line Package) format, which is a widely used package type for through-hole mounting, providing robustness for handling and long-term durability.
  • Temperature Range: MC10H164PG is designed to function over an extended temperature range, making it suitable for industrial applications that may be subjected to harsh environmental conditions.

Applications

The MC10H164PG is versatile and can be used in a variety of applications. It is particularly useful in digital systems where precise counting is necessary. Some common applications include:

  • Frequency division
  • Time delay generation
  • Counter operations in microprocessor systems
  • Sequential logic operations

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC10H164PG is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for reliability and performance. Customers can trust this device for critical and demanding applications.

Technical Support and Availability

ON Semiconductor provides comprehensive technical support for the MC10H164PG, including detailed datasheets, application notes, and design resources. The product is available through ON Semiconductor's extensive distribution network, ensuring prompt delivery and availability for both small-scale projects and volume production needs.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4602 $59.0448
58+ $2.0189 $117.0962
89+ $1.9554 $174.0306
123+ $1.8930 $232.8390
158+ $1.8295 $289.0610
212+ $1.6401 $347.7012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess