EN
  • EN
  • DE
  • IT

MC10H171

Part No MC10H171
Manufacturer ON Semiconductor
Description Dual Binary to 1-4 Decoder (Low)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217287-MC10H171
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H171 CAD Model

Description

ON Semiconductor MC10H171: A Versatile 8-Bit Universal Shift/Storage Register

The MC10H171 from ON Semiconductor is a high-performance, 8-bit universal shift/storage register that is designed to meet the rigorous demands of high-speed data communication and signal processing applications. This integrated circuit is part of ON Semiconductor's 10H series of high-speed logic components, which are known for their reliability and efficiency in a wide range of industrial and commercial applications.

Constructed with ECL (Emitter Coupled Logic) technology, the MC10H171 offers exceptional speed and performance characteristics. It operates with a typical shift frequency of 125 MHz, making it an ideal choice for systems requiring fast and accurate data handling capabilities. The device can be utilized in various modes, including serial/parallel data input and output, which provides designers with the flexibility to use the chip in multiple configurations depending on the specific requirements of their projects.

The MC10H171 features a differential clock input that enhances its noise immunity, an essential attribute for maintaining signal integrity in noisy environments or when dealing with high-speed signals. Additionally, the device is equipped with a master reset function, which allows for the synchronous clearing of the register, ensuring that the system can be quickly reset to a known state when required.

ON Semiconductor's MC10H171 is housed in a compact 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications. It also supports a wide range of operating temperatures, ensuring reliable performance across various environmental conditions.

Whether used in data acquisition systems, digital signal processing, or high-speed communication interfaces, the MC10H171 provides designers with a robust and flexible solution for their digital logic needs. With its combination of speed, versatility, and ON Semiconductor's commitment to quality, the MC10H171 is a valuable component for any application where high-speed data manipulation is critical.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor. This ensures the MC10H171 is utilized to its fullest potential within their electronic designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.5185 $67.7775
35+ $3.7074 $129.7590
55+ $3.5923 $197.5765
75+ $3.4759 $260.6925
97+ $3.3594 $325.8618
129+ $3.0128 $388.6512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess