EN
  • EN
  • DE
  • IT

MC10H211L

Part No MC10H211L
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 2CH 3-INP 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type NOR Gate
Number of Circuits 2
Number of Inputs 3
Features 3 Outputs
Supply Voltage - Operating -4.94 V to -5.46 V
Current - Output High, Low 50mA, 50mA
Logic Level - Low -1.48V
Logic Level - High -1.13V
Max Propagation Delay @ V, Max CL 2ns @ -5.2V, -
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-CDIP
Dimension 16-CDIP (0.300", 7.62mm)
Win Source Part Number 221802-MC10H211L
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H211L CAD Model

Description

ON Semiconductor MC10H211L Dual J-K Master-Slave Flip-Flop

The MC10H211L from ON Semiconductor is a high-speed, dual J-K master-slave flip-flop integrated circuit designed for use in advanced digital systems. This device is part of ON Semiconductor's 10H series of logic gates, which are well-known for their speed and reliability in high-performance applications.

The MC10H211L operates with a supply voltage range of 4.5V to 5.5V, which is typical for ECL (Emitter-Coupled Logic) technology, ensuring compatibility with other ECL-based components in a digital system. The device features differential outputs and set/reset capabilities, which makes it highly suitable for applications requiring synchronous set/reset operations.

This flip-flop is designed with a master-slave configuration, which ensures that the state of the flip-flop changes on the falling edge of the clock pulse, providing a controlled data transfer and mitigating the risk of data races. The J and K inputs can be used to control the state of the flip-flop, allowing for versatile operations such as toggling, setting, or resetting the output.

Key features of the MC10H211L include:

  • Fast propagation delay times, which are critical for high-speed digital circuits.
  • Asynchronous set/reset inputs for immediate control over the output state.
  • Differential outputs that provide improved noise immunity and signal integrity.
  • Compatible with MECL 10H and 100H logic levels, allowing for easy integration in existing designs.
  • Available in a standard DIP (Dual In-line Package) or PLCC (Plastic Leaded Chip Carrier) package, making it suitable for a variety of PCB layouts.

The MC10H211L is ideal for applications in high-speed computing, telecommunications, and any other digital systems where precision and speed are paramount. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for designers looking to implement flip-flops in their digital logic circuits.

Overall, the MC10H211L is a testament to ON Semiconductor's expertise in creating components that meet the rigorous demands of modern digital electronics, providing designers with the performance and flexibility needed to create advanced, high-speed digital systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14TVSOP / Inverter IC 6 Channel Schmitt Trigger 14-TVSOP
Lowest to $0.2067
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1467
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.0641
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-TSSOP
Lowest to $0.2333
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1471
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.1721
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.1665

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess