EN
  • EN
  • DE

MC10H601

Part No MC10H601
Manufacturer ON Semiconductor
Description 9-Bit ECL to TTL Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217320-MC10H601
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC10H601 CAD Model

Description

Product Overview: MC10H601 - ON Semiconductor

The MC10H601 from ON Semiconductor is a high-performance ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator integrated circuit designed to address the needs of high-speed digital signal processing. This robust component is particularly suited for applications requiring the conversion of ECL level signals into TTL compatible levels, thereby facilitating the interface between these two logic families.

Key Features

  • High-Speed Operation: The MC10H601 boasts a propagation delay time that is optimized for high-speed operation, ensuring minimal signal lag and swift data processing.
  • Power Supply: This translator operates with a standard ECL V<sub>CC of -5.2V and a TTL V<sub>CC of 5V, offering flexibility in various system designs.
  • Logic Conversion: It provides a seamless conversion from ECL logic levels to TTL logic levels, with four translator gates per chip to support complex operations.
  • Temperature Range: The MC10H601 is designed to operate over a full industrial temperature range, ensuring reliability and performance under varying environmental conditions.
  • Output Enable Feature: An enable/disable function is included for each gate, allowing for better control over the output states and power management.
  • Package Options: Available in a compact and reliable package, the MC10H601 can be easily integrated into a wide range of electronic assemblies.

Applications

The versatility of the MC10H601 makes it an ideal choice for a variety of high-speed digital applications, including:

  • Telecommunication systems
  • High-speed computer interfaces
  • Data acquisition systems
  • Signal conversion and processing circuits
  • Networking equipment

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC10H601 is manufactured under stringent conditions to ensure optimal performance and longevity, making it a trustworthy component for mission-critical systems.

With its combination of speed, power, and precision, the MC10H601 from ON Semiconductor is an indispensable part of any high-speed digital signal processing system.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess