EN
  • EN
  • DE

MC10H606FN

Part No MC10H606FN
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR HEX TTL-PECL 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating 0°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 131688-MC10H606FN
Ultra Librarian 3D Model Ultra Librarian MC10H606FN CAD Model

Description

ON Semiconductor MC10H606FN Product Overview

The MC10H606FN is a versatile and high-performance hex translator/receiver component from ON Semiconductor, designed to address the needs of high-speed signal processing in advanced digital systems. This integrated circuit is part of ON Semiconductor's 10H series, which is renowned for its ECLinPS (Emitter Coupled Logic in Plastic Small outline) technology, ensuring rapid signal propagation and minimal power consumption.

Engineered for optimal efficiency, the MC10H606FN operates with a differential PECL (Positive Emitter Coupled Logic) input to TTL (Transistor-Transistor Logic) output translator, making it an ideal choice for interfacing between these two logic families. It is particularly well-suited for applications where signal integrity and speed are critical, such as in telecommunications, computing, and high-speed data acquisition systems.

The device features a quintessential ON Semiconductor build quality, with six translator/receiver channels that can be utilized independently. Each channel is capable of translating PECL level inputs into TTL level outputs, which can drive up to 10 LSTTL loads with ease. The MC10H606FN also boasts a wide operating range, with a voltage supply of 4.94V to 5.46V, ensuring reliable performance in various power conditions.

The MC10H606FN comes in a compact 28-lead PLCC (Plastic Leaded Chip Carrier) package, offering a space-saving solution without compromising on functionality. Its operating temperature range spans from 0°C to +85°C, allowing for deployment in environments with varying thermal conditions. Moreover, with a propagation delay of typically 2ns, the MC10H606FN ensures that high-speed signals are translated with minimal latency, contributing to the overall efficiency of the system it is integrated into.

To summarize, the ON Semiconductor MC10H606FN is a powerful hex translator/receiver that bridges the gap between PECL and TTL logic levels with precision and speed. Its robust design and fast performance make it a go-to component for engineers looking to enhance their digital systems' signal processing capabilities.

You May Also Be Interested in

Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 48SSOP
Lowest to $3.1303

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4841 $66.3887
15+ $7.7819 $116.7285
23+ $7.5387 $173.3901
32+ $7.2954 $233.4528
41+ $7.0524 $289.1484
55+ $6.3227 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess