EN
  • EN
  • DE

MC10H640FNR2

Part No MC10H640FNR2
Manufacturer ON Semiconductor
Catalog Clock/Timing - Application Specific
Description 68030/040 PECL to TTL Clock Driver | IC CLOCK DRIVER ECL-TTL 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
PLL No
Main Purpose 68030, 68040 MPUs
Input PECL, TTL
Output TTL
Frequency - Max 135MHz
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Family Part Number MC10H640
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1217330-MC10H640FNR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H640FNR2 CAD Model

Description

The ON Semiconductor MC10H640FNR2 is a high-performance, ECL-to-TTL translator integrated circuit designed to bridge the gap between two of the most common digital logic families. This device is well-suited for applications that require the translation of high-speed Emitter Coupled Logic (ECL) signals to Transistor-Transistor Logic (TTL) levels, ensuring compatibility in mixed-logic environments.

Key Features

  • High-Speed Performance: The MC10H640FNR2 is designed for rapid signal processing, making it an ideal choice for high-speed data communication and computing applications where minimal signal delay is crucial.
  • Versatile Logic Translation: It translates ECL logic levels to TTL logic levels with ease, providing a seamless interface between these two logic families.
  • Power Supply Flexibility: The device can operate with a standard ECL V<sub>CC of -5.2V and a TTL V<sub>CC of 5.0V, offering flexibility in various power environments.
  • Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Package Options: The MC10H640FNR2 is available in a 28-lead PLCC package, which is conducive to PCB space-saving and is compatible with standard surface-mount technology.

Applications

The MC10H640FNR2 is used in a variety of applications where high-speed digital logic translation is required. This includes but is not limited to:

  • Telecommunication systems
  • Data communication equipment
  • Computing and data processing
  • Test and measurement instruments
  • High-speed data acquisition systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10H640FNR2 is no exception. It is manufactured to meet high standards, ensuring stable performance and longevity in demanding electronic systems. Whether integrating into new designs or upgrading existing ones, the MC10H640FNR2 from ON Semiconductor is a reliable choice for bridging ECL and TTL logic levels.

You May Also Be Interested in

Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Texas Instruments
IC DIRECT RAMBUS CLK GEN 24-QSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7911 $58.9555
10+ $11.0448 $110.4480
15+ $10.6717 $160.0755
21+ $9.9254 $208.4334
27+ $9.5523 $257.9121
33+ $9.1792 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,890 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess