EN
  • EN
  • DE

MC100LVEL39DW

Part No MC100LVEL39DW
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr ON Semiconductor
Series 100LVEL
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Clock Generator
PLL No
Input LVDS, NECL, PECL
Output ECL
Number of Circuits 1
Frequency - Max 1GHz
Divider/Multiplier Yes/No
Voltage - Supply 3V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MC100LV
Standard Package 38 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 883223-MC100LVEL39DW
Ultra Librarian 3D Model Ultra Librarian MC100LVEL39DW CAD Model

Description

ON Semiconductor MC100LVEL39DW: A High-Performance 2.5V ECL ÷4, ÷5 Clock Generation IC

The MC100LVEL39DW from ON Semiconductor is a cutting-edge clock generation integrated circuit (IC) designed for precision timing applications. This device is part of the high-performance ECLinPS Lite™ family and offers a dual modulus prescaler function, capable of dividing the input frequency by either 4 or 5. It is particularly suitable for applications requiring accurate high-speed clock generation and distribution, such as in telecommunications, computing, and high-speed data processing systems.

Constructed with advanced silicon-gate CMOS technology, the MC100LVEL39DW operates with a supply voltage of 2.5V, which helps to minimize power consumption without sacrificing performance. This makes it an ideal choice for power-sensitive designs where energy efficiency is paramount.

The IC features fully differential clock paths to ensure excellent skew characteristics and noise immunity, which are crucial for maintaining signal integrity in complex electronic systems. The MC100LVEL39DW comes in a 20-lead SOIC package, providing a compact footprint that is valuable for space-constrained applications.

Key specifications of the MC100LVEL39DW include:

  • Supply voltage range of 2.375V to 3.465V, with a typical operating voltage of 2.5V.
  • Maximum frequency of 2.5 GHz for the ÷4 operation and 2.0 GHz for the ÷5 operation, enabling its use in high-frequency clock distribution networks.
  • Asynchronous Master Reset (MR) input to reset the divide counter, allowing for greater control over timing operations.
  • PECL mode operating range of -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

With its high level of integration and performance, the MC100LVEL39DW simplifies design efforts and reduces time to market for products requiring reliable, high-speed clock solutions. ON Semiconductor's commitment to quality ensures that the MC100LVEL39DW meets the rigorous demands of the modern electronic industry, making it a superior choice for designers looking to enhance the performance and efficiency of their systems.

Whether you're designing for advanced communication infrastructure, high-speed computing, or any other application demanding precise clock management, the MC100LVEL39DW from ON Semiconductor is a component that stands out for its performance, efficiency, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Cypress Semiconductor Corp
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
Lowest to $48.9628
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator | IC CLOCK GEN 2.4GHZ 64LFCSP
Lowest to $67.4026
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
Quad PLL for DTV | IC QUAD PLL FOR DTV 16-TSSOP
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Analog Devices Inc.
Fractional-N/Integer-N PLL Synthesizer
Lowest to $7.4791

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6029 $51.6174
15+ $7.0588 $105.8820
22+ $6.8383 $150.4426
31+ $6.6177 $205.1487
40+ $6.3971 $255.8840
53+ $5.7353 $303.9709
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess