EN
  • EN
  • DE

MC10H643FNR2G

Part No MC10H643FNR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLK BUFFER 1:8 80MHZ 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Fanout Buffer (Distribution)
Number of Circuits 1
Differential - Input and Output Yes/No
Input ECL, TTL
Output TTL
Maximum Input Frequency 80MHz
Supply Voltage - Operating 4.75 V to 5.25 V, -4.68 V to -5.72 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 138006-MC10H643FNR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 500
Ultra Librarian 3D Model Ultra Librarian MC10H643FNR2G CAD Model

Description

ON Semiconductor MC10H643FNR2G - High-Performance 3.3V ECL to PECL Translator

The ON Semiconductor MC10H643FNR2G is a versatile and high-performance integrated circuit designed to bridge the gap between Emitter-Coupled Logic (ECL) and Positive Emitter-Coupled Logic (PECL) systems. This device is specifically engineered to translate a 3.3V ECL input signal to a corresponding PECL output, making it an indispensable component for mixed-voltage applications where signal integrity and speed are critical.

Key Features:

  • Voltage Translation: Translates 3.3V ECL signals to PECL levels efficiently, ensuring compatibility between different logic families.
  • High Speed: With a propagation delay of typically 1.5 ns, it offers high-speed operation that is essential for critical timing applications.
  • Temperature Range: Operates over the full industrial temperature range of -40°C to +85°C, suitable for demanding environments.
  • Package: Housed in a 28-lead PLCC (Plastic Leaded Chip Carrier) package, it provides a compact footprint while allowing for effective thermal management.
  • Power Supply: Designed for a 3.3V ± 10% power supply voltage, it integrates seamlessly into existing low-voltage systems.
  • Compatibility: Fully compatible with MECL 10KH and 100K logic levels, ensuring easy integration into a wide range of existing designs.

Applications:

  • Clock distribution and generation systems
  • High-speed data communication and processing
  • Telecommunications and networking equipment
  • Test and measurement instrumentation
  • Servers and data centers

The MC10H643FNR2G from ON Semiconductor is a reliable and efficient solution for system designers looking to interface between ECL and PECL logic levels. Its high-speed performance and broad compatibility make it an excellent choice for a variety of advanced digital applications. Whether you're upgrading existing systems or designing new ones, this ECL to PECL translator provides the performance and flexibility needed for today's fast-paced electronic environments.

You May Also Be Interested in

Renesas Electronics America
IC Clk Buffer 2: 18 250MHZ 32TQFP
Lowest to $44.0667
ON Semiconductor
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock IC
Lowest to $2.3948
Renesas Electronics America
IC Clk Buffer 2: 10 2.5GHZ 32TQFP
Lowest to $9.6525
Renesas Electronics America
IC Clk Buffer 2: 9 250MHZ 32TQFP
Need more? Email Us
Microchip Technology
IC CLK BUFFER 1:2 150MHZ 6DFN / Clock Fanout Buffer (Distribution) IC 1:2 150 MHz 6-UFDFN Exposed Pad
Lowest to $4.4046
Renesas Electronics America
Clock Driver 2-IN LVPECL 20-Pin TSSOP Tube
Lowest to $13.0472
Diodes Incorporated
IC CLK BUFFER 1:5 80MHZ 20SSOP / Clock Fanout Buffer (Distribution) IC 1:5 80 MHz 20-SSOP (0.209", 5.30mm Width)
Need more? Email Us
ON Semiconductor
IC CLK BUFFER 1:4 8.5GHZ 16QFN / Clock Fanout Buffer (Distribution), Multiplexer IC 1:4 8.5 GHz 16-VFQFN Exposed Pad
Lowest to $39.5865
Renesas Electronics America
IC Clk Buffer 1: 16 700MHZ 48TQFP
Lowest to $25.0254

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess