EN
  • EN
  • DE

MC10LVEP16DT

Part No MC10LVEP16DT
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC RECEIVER/DRVR ECL DIFF 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Series MC
Package Tube
Product Status Active
Logic Type Differential Receiver/Driver
Supply Voltage 2.375V ~ 3.8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 10LVEP16
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634665-MC10LVEP16DT
Ultra Librarian 3D Model Ultra Librarian MC10LVEP16DT CAD Model

Description

ON Semiconductor MC10LVEP16DT Differential Receiver/Driver

The ON Semiconductor MC10LVEP16DT is a versatile differential receiver/driver designed to be a key component in high-speed communication and data processing applications. This device is part of the ECLinPS MAX™ family, which is renowned for its high performance and reliability in demanding environments.

The MC10LVEP16DT operates with a differential ECL (Emitter Coupled Logic) input to a differential PECL (Positive Emitter Coupled Logic) output, which allows for high-speed signal processing with minimal signal degradation. This makes it an ideal choice for applications such as clock distribution, line receivers, and backplane interconnect drivers where signal integrity is critical.

The device features a broad voltage range, typically from 3.0V to 3.8V, which provides designers with flexibility in system voltage planning. Its design ensures a minimal propagation delay, typically 150ps, and a high-frequency operation that can reach up to 3.2 GHz, thereby supporting rapid data rates for high-performance systems.

The MC10LVEP16DT also boasts a differential input threshold that ensures excellent noise margin and a 75kΩ input pull-down resistor that facilitates input termination and improves signal quality. The outputs are 800mV, which are compatible with PECL and can be interfaced with other logic families by using appropriate biasing networks.

Housed in a TSSOP-8 package, the MC10LVEP16DT is designed for space-efficient applications and is characterized for operation over the full industrial temperature range of -40°C to +85°C. This ensures that the device can perform reliably in a variety of harsh conditions and across a broad range of industrial applications.

In summary, the ON Semiconductor MC10LVEP16DT is a high-speed, low-power differential receiver/driver that provides robust performance for advanced electronic systems. With its fast switching speeds, low skew, and interoperability with different logic levels, it stands out as a prime solution for designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
5V/3.3V 2.5Gbps VARIABLE OUTPUT SWING DIFFERENTIAL RECEIVER | IC LINE RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC RCVR/LINE DVR CML LV 8-MLF
Lowest to $7.3390
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess