EN
  • EN
  • DE

SN74LVC00ADBRE4

Part No SN74LVC00ADBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SSOP  /  NAND Gate IC 4 Channel 14-SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 1.65V ~ 3.6V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay @ V, Max CL 4.1ns @ 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number SN74LVC00
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257608-SN74LVC00ADBRE4
Ultra Librarian 3D Model Ultra Librarian SN74LVC00ADBRE4 CAD Model

Description

Product Overview: SN74LVC00ADBRE4

The SN74LVC00ADBRE4 is a versatile quadruple 2-input positive-NAND gate integrated circuit from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This feature makes it suitable for interfacing with both 3.3 V and 5 V systems, thus providing a flexible solution for mixed-voltage applications. It is part of the SN74LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Type: 2-Input NAND Gate
  • Operating Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±24 mA
  • Logic Level - Low: 0.7 V (Max) at 3.3 V
  • Logic Level - High: 2 V (Min) at 3.3 V
  • Mounting Type: Surface Mount
  • Package / Case: SSOP-14
  • Operating Temperature: -40°C to 85°C

Performance and Quality

The SN74LVC00ADBRE4 is designed for high-performance systems where fast switching is crucial. It provides a typical propagation delay of only 3.4 ns at 3.3 V, allowing for rapid signal processing. The device features a balanced output drive with both high sink and source capability, ensuring reliable operation in a variety of circuit configurations. Additionally, it has low ON-state resistance, which minimizes power loss and heat generation during operation.

Applications

The versatility of the SN74LVC00ADBRE4 makes it ideal for a wide range of applications, including:

  • Smartphones, tablets, and other portable electronics
  • Computing devices such as servers, desktops, and laptops
  • Embedded systems and microcontroller interfaces
  • Signal processing and control circuits
  • Networking equipment and telecommunications

With its robust design and compatibility with various logic levels, the SN74LVC00ADBRE4 is an excellent choice for designers looking to create efficient and reliable digital logic systems.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC GATE NOR 3CH 3-INP 14SO
Lowest to $0.3254
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5248 $52.4800
205+ $0.4916 $100.7780
320+ $0.4750 $152.0000
455+ $0.4418 $201.0190
590+ $0.4252 $250.8680
735+ $0.4086 $300.3210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,683 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess