EN
  • EN
  • DE

MC10H330FNR2

Part No MC10H330FNR2
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC DRIVER/RCVR QUAD BUS 28-PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Driver/Receiver
Number of Bits 4
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 28-PLCC (11.51x11.51)
Win Source Part Number 129271-MC10H330FNR2
Ultra Librarian 3D Model Ultra Librarian MC10H330FNR2 CAD Model

Description

ON Semiconductor MC10H330FNR2: A Robust ECL-to-TTL Translator

The MC10H330FNR2 is a high-performance, integrated circuit designed by ON Semiconductor, renowned for its expertise in powering and controlling semiconductor solutions. This ECL-to-TTL translator is a pivotal component for systems that require the translation of Emitter Coupled Logic (ECL) levels to Transistor-Transistor Logic (TTL) levels, ensuring smooth communication and interoperability between different logic families within electronic applications.

Key Features

  • Logic Level Translation: The MC10H330FNR2 efficiently converts ECL logic levels to TTL logic levels, enabling the integration of ECL-based systems with TTL-based systems.
  • High-Speed Operation: With its capability to operate at high speeds, this translator is well-suited for applications demanding quick response times and fast data processing.
  • Power Supply: The device typically operates at a power supply voltage of 5V, making it compatible with standard TTL power supply levels and ensuring ease of integration into various circuit designs.
  • Multiple Logic Functions: It provides the functionality of a dual supply ECL to TTL translator with differential ECL inputs and TTL outputs, which makes it versatile for various design needs.

Applications

The MC10H330FNR2 is widely used in systems where high-speed and precise logic level translation is critical. Its applications span across various fields, including:

  • Data communication equipment
  • High-frequency signal processing
  • Telecommunication interfaces
  • Computing systems requiring ECL to TTL interfacing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC10H330FNR2 is no exception. It is designed and tested to meet stringent quality standards, ensuring reliability and performance in even the most demanding environments.

Package Information

The MC10H330FNR2 comes in a PLCC-20 package, offering a compact footprint suitable for space-constrained applications. Its surface-mount design allows for efficient assembly and integration into printed circuit boards (PCBs).

In conclusion, the MC10H330FNR2 from ON Semiconductor is an essential component for designers looking to bridge the gap between ECL and TTL logic systems. Its high-speed performance, versatility, and reliable operation make it a go-to choice for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2460 $61.4760
14+ $8.4072 $117.7008
22+ $8.1439 $179.1658
30+ $7.8817 $236.4510
38+ $7.6184 $289.4992
51+ $6.8307 $348.3657
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess