EN
  • EN
  • DE

MC10SX1190DTR2G

Part No MC10SX1190DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRIVER COAX CABLE 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 3 V to 3.6 V, 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 022540-MC10SX1190DTR2G
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MC10SX1190DTR2G CAD Model

Description

ON Semiconductor MC10SX1190DTR2G Product Overview

The MC10SX1190DTR2G is a high-performance, low-power differential receiver from ON Semiconductor, designed to meet the rigorous demands of data communication and signal processing applications. This integrated circuit is part of ON Semiconductor's portfolio of advanced logic devices, offering a combination of speed, precision, and reliability for systems that require fast signal processing and stable data transmission.

Key Features

  • Differential Receiver: The device is designed to handle differential signals, which significantly improves noise immunity and allows for long-distance data transmission without compromising signal integrity.
  • High-Speed Operation: With its capability to support high data rates, the MC10SX1190DTR2G is ideal for applications requiring fast data acquisition and processing, such as gigabit Ethernet, fiber optic receivers, and high-speed serial links.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10SX1190DTR2G is engineered to operate with minimal power consumption, making it suitable for power-sensitive applications.
  • Temperature Range: The device is designed to operate over an extended temperature range, ensuring reliable performance in various environmental conditions.
  • Surface-Mount Package: Packaged in a TSSOP-20 (thin shrink small outline package), the MC10SX1190DTR2G is suitable for space-constrained applications and allows for efficient use of PCB real estate.

Applications

The versatility of the MC10SX1190DTR2G makes it a perfect fit for a wide range of applications, including:

  • High-speed data communication networks
  • Telecommunications equipment
  • Server and data center infrastructure
  • Industrial control systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC10SX1190DTR2G is no exception. It adheres to stringent industry standards for manufacturing and testing, ensuring that each device meets the highest levels of performance and reliability. This commitment to quality makes the MC10SX1190DTR2G a trusted component for engineers and designers seeking to build robust, high-performance systems.

With its combination of high-speed operation, low power consumption, and reliable performance across a range of temperatures and applications, the MC10SX1190DTR2G from ON Semiconductor is an excellent choice for any project requiring a superior differential receiver.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3444 $68.0664
13+ $9.3081 $121.0053
20+ $9.0171 $180.3420
27+ $8.7272 $235.6344
35+ $8.4361 $295.2635
46+ $7.5629 $347.8934
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess