EN
  • EN
  • DE

MC14001BDG

Part No MC14001BDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC  /  NOR Gate IC 4 Channel 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr onsemi
Series 4000B
Package Tube
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 3V ~ 18V
Current - Quiescent (Max) 1 µA
Current - Output High, Low 8.8mA, 8.8mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay @ V, Max CL 80ns @ 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number MC14001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14001BDG-ND,MC14001BDGOS,ONSONSMC14001BDG,2156-MC14001BDG-OS
Standard Package 55
Win Source Part Number 1207060-MC14001BDG
Ultra Librarian 3D Model Ultra Librarian MC14001BDG CAD Model

Description

ON Semiconductor MC14001BDG Overview

The MC14001BDG is a high-performance CMOS quad 2-input NOR gate integrated circuit designed and manufactured by ON Semiconductor. This versatile component is a fundamental building block in digital electronics, offering reliable performance in a wide range of applications including logic circuits, control systems, and signal processing.

Key Features

  • Quad 2-Input NOR Gate: The device contains four independent NOR gates, each with two inputs, providing flexibility in complex circuit designs.
  • High-Voltage Operation: It operates at a voltage range from 3V to 18V, making it suitable for various digital logic levels and compatible with TTL levels.
  • Low Power Consumption: This IC is designed for low power consumption, preserving energy in battery-powered devices and reducing heat generation in high-density applications.
  • Standardized Symmetrical Output Characteristics: The outputs are symmetrical, which ensures balanced propagation delays for high-speed operation.
  • High Noise Immunity: The MC14001BDG has a high degree of noise immunity, which is essential for stable performance in electrically noisy environments.
  • Wide Operating Temperature Range: It can function over a broad temperature range, from -55°C to +125°C, making it suitable for industrial and automotive applications.
  • Pb-Free and RoHS Compliant: The device adheres to environmental regulations, being lead-free and RoHS compliant, minimizing the environmental impact.

Package Information

The MC14001BDG comes in a 14-pin SOIC package, which is a small outline integrated circuit package that is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly on printed circuit boards.

Applications

Thanks to its versatility and performance characteristics, the MC14001BDG is suitable for a wide array of applications, including:

  • Logic circuit implementation
  • Signal processing
  • Automotive electronics
  • Data processing
  • Instrumentation and control systems
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the MC14001BDG meets the rigorous standards required for professional electronic components, providing designers with a reliable and efficient solution for their digital logic needs.

You May Also Be Interested in

Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
ON Semiconductor
IC INVERT SCHMITT 2CH 2-INP SC88 / Inverter IC 2 Channel Schmitt Trigger Input SC-70-6
Lowest to $0.1444
ON Semiconductor
IC GATE NAND 1CH 2IN SC88A / NAND Gate IC 1 Channel Schmitt Trigger SC-88A (SC-70-5/SOT-353)
Lowest to $0.0725
Texas Instruments
IC GATE AND 4CH 2-INP 14-SSOP / IC Channel
Lowest to $0.0611
NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
ON Semiconductor
IC GATE XOR 1CH 2-INP 5TSOP / XOR (Exclusive OR) IC 1 Channel 5-TSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4158 $51.9750
295+ $0.3412 $100.6540
455+ $0.3305 $150.3775
630+ $0.3198 $201.4740
810+ $0.3092 $250.4520
1,085+ $0.2772 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess