EN
  • EN
  • DE

MC14008BDR2G

Part No MC14008BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC FULL ADDER 4BIT P/N 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Full Adder
Supply Voltage 3 V to 18 V
Number of Bits 4
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 116300-MC14008BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14008BDR2G CAD Model

Description

ON Semiconductor MC14008BDR2G Product Overview

The MC14008BDR2G is a versatile and high-performance CMOS 4-Bit Full Adder IC brought to you by ON Semiconductor, a trusted leader in innovative semiconductor solutions. This integrated circuit is designed to provide efficient digital addition operations, which are fundamental in digital electronics and computing systems.

Key Features

  • Logic Type: 4-Bit Full Adder - The IC is capable of adding two 4-bit binary numbers, providing both sum and carry outputs.
  • Supply Voltage Range: 3V to 18V - The IC operates over a wide range of supply voltages, making it suitable for various applications from low-voltage portable equipment to high-voltage logic systems.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14008BDR2G offers excellent resistance to electrical noise, ensuring reliable performance in challenging environments.
  • Low Power Consumption: The device benefits from CMOS low power consumption, which is ideal for battery-operated devices.
  • Packaging: The IC is available in a SOIC-14 package, which is suitable for surface-mount technology (SMT) and convenient for compact PCB layouts.

Applications

The MC14008BDR2G is a fundamental component in digital systems and finds its applications in various fields:

  • Arithmetic logic units (ALUs) in microprocessors and microcontrollers
  • Digital calculators and computational blocks in complex circuits
  • Binary adders for digital signal processing (DSP) applications
  • Educational tools for teaching digital logic and computer architecture

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The MC14008BDR2G has undergone rigorous testing to ensure it meets the industry standards for reliability and performance. Customers can rely on this IC for long-term and stable operation in their digital systems.

Environmental Considerations

ON Semiconductor also prioritizes environmental sustainability. The MC14008BDR2G adheres to the company's green policies, ensuring that the product is compliant with environmental regulations such as RoHS, which restricts the use of certain hazardous substances in electronic equipment.

Overall, the MC14008BDR2G from ON Semiconductor is an essential component for designers looking for a reliable and efficient solution for binary addition tasks within their digital electronic projects.

You May Also Be Interested in

Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Texas Instruments
IC REG BUFFER 13-26BIT 64-TSSOP
Need more? Email Us
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
8-BIT TTL/BTL REGISTERED TRANSCEIVER | IC 8-BIT TXCVR 52-QFP
Lowest to $19.5871
Adesto Technologies
INTEL CURIE MODULE, SILEGO POWER
Need more? Email Us
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7312 $51.1840
170+ $0.6000 $102.0000
260+ $0.5812 $151.1120
360+ $0.5625 $202.5000
460+ $0.5437 $250.1020
620+ $0.4875 $302.2500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess