EN
  • EN
  • DE

MC14013BFELG

Part No MC14013BFELG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual Type D Flip-Flop | IC FF D-TYPE DUAL 1BIT 14SOEIAJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 14MHz
Max Propagation Delay at V, Max CL 100ns at 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 8.8mA, 8.8mA
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Iq) 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Family Part Number 4013
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1217504-MC14013BFELG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14013BFELG CAD Model

Description

ON Semiconductor MC14013BFELG Dual Type D Flip-Flop

The ON Semiconductor MC14013BFELG is a high-performance, dual type D flip-flop integrated circuit that offers reliable bistable data storage functionality. Designed to meet the needs of a wide range of electronic applications, this component is a staple in digital logic circuits where it serves as a fundamental building block for memory devices, counters, and shift registers.

Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14013BFELG provides a robust solution for digital systems. Each flip-flop has independent Data (D), Set (S), Reset (R), and Clock (CLK) inputs, along with complementary Q and Q-bar outputs. This configuration ensures versatility in a variety of control and state-keeping tasks.

The device operates over a wide voltage range, making it suitable for battery-powered and low-voltage applications. Its static flip-flop operation ensures retention of the data state as long as the power supply is maintained. The set and reset inputs are equipped with protection against static discharge, enhancing the reliability and longevity of the component in static-sensitive environments.

Key features of the MC14013BFELG include:

  • Wide supply voltage range, typically from 3V to 18V, which accommodates diverse application requirements.
  • Low power consumption and high noise immunity, characteristic of CMOS technology, making it ideal for use in power-sensitive designs.
  • High-speed operation with propagation delay times that facilitate fast switching and responsiveness in critical applications.
  • Compatibility with TTL (Transistor-Transistor Logic) circuits when operating at 5V, allowing for seamless integration with existing digital systems.
  • Static operation with no clock or refreshing required as long as the power supply is present.

The MC14013BFELG comes in a surface-mount package, specifically the SOIC-14 (Small Outline Integrated Circuit) format, which is suitable for automated assembly processes and space-constrained applications. Its compact form factor and low-profile design make it an excellent choice for modern electronic devices where board space is at a premium.

In summary, the ON Semiconductor MC14013BFELG is a versatile and reliable component, essential for designers looking to incorporate flip-flop functionality into their digital logic systems. Its robust design, wide voltage range, and compatibility with various logic families make it an adaptable choice for numerous electronic applications.

You May Also Be Interested in

Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess