The MC14013BG from ON Semiconductor is a versatile and robust integrated circuit that forms part of the company's extensive range of logic devices. This particular model is a dual type D flip-flop IC, which is essential in digital electronics for its ability to store and maintain binary information across a wide array of applications.
Constructed with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, the MC14013BG exhibits high noise immunity and low power consumption, making it ideal for battery-operated and portable devices. The device operates over a wide voltage range from 3V to 15V, providing flexibility for various design requirements.
Each flip-flop has independent Data, Set, Reset, and Clock inputs with complementary Q and Q-bar outputs. This configuration allows for the implementation of a variety of logic functions such as shift registers, counters, and toggles. The MC14013BG's flip-flops are edge-triggered, responding at the rising edge of the clock signal, which ensures precise timing and control within synchronous systems.
The MC14013BG is housed in a 14-pin SOIC package, which is not only space-efficient but also compatible with automated surface-mount assembly processes, thereby reducing manufacturing costs and time. This IC is characterized for operation from -55°C to +125°C, ensuring reliable performance in extreme environmental conditions.
Applications for the MC14013BG are diverse, ranging from digital clocks and timers to sequential control circuits. Its reliability and ON Semiconductor's commitment to quality make it a preferred choice for engineers and designers looking for a dependable flip-flop solution.
For those interested in incorporating the MC14013BG into their designs, datasheets and additional technical resources are available on the ON Semiconductor website, providing detailed information on electrical characteristics, pin configurations, and application notes.