EN
  • EN
  • DE

MC14023B

Part No MC14023B
Manufacturer ON Semiconductor
Description B-Suffix Series CMOS Gates
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217538-MC14023B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14023B CAD Model

Description

ON Semiconductor MC14023B Triple 3-Input NAND Gate

The ON Semiconductor MC14023B is a high-performance integrated circuit that features a triple 3-input NAND gate configuration. Designed to operate with exceptional reliability and efficiency, this IC is a staple in digital electronics, offering a versatile solution for complex logic operations. The MC14023B is fabricated with MOS P-Channel and N-Channel enhancement mode devices in a single monolithic structure, known as CMOS (Complementary Metal-Oxide-Semiconductor) technology.

This device is well-suited for a wide range of applications, from simple logic control circuits to more complex systems such as computer logic units, due to its low power consumption and high noise immunity. The MC14023B operates over a broad voltage range from 3V to 18V, making it compatible with most TTL, CMOS, and PMOS logic families. This flexibility ensures that it can be used in various configurations and systems without the need for additional level shifting components.

Key features of the MC14023B include:

  • Wide Operating Voltage Range: 3V to 18V, accommodating various power supply requirements and ensuring compatibility with other logic families.
  • High Noise Immunity: Characteristic of CMOS devices, providing stable operation in noisy environments.
  • Low Power Consumption: The device's CMOS technology ensures low power draw, making it ideal for battery-powered and energy-efficient applications.
  • Standardized Symmetrical Output Characteristics: Offers consistent performance and predictable behavior across all outputs.
  • High Input Impedance: Ensures minimal loading on preceding stages, preserving signal integrity.

The MC14023B is available in various packages, including PDIP, SOIC, and TSSOP, catering to different design requirements and facilitating easy integration into a wide range of electronic systems. Whether you're designing a simple logic gate circuit or a sophisticated digital system, the MC14023B from ON Semiconductor is a reliable and versatile choice that delivers performance you can trust.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.5013 $60.1560
285+ $0.4112 $117.1920
435+ $0.3985 $173.3475
600+ $0.3858 $231.4800
775+ $0.3731 $289.1525
1,035+ $0.3350 $346.7250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess