EN
  • EN
  • DE

MC14046BDWR2G

Part No MC14046BDWR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHASE LOCK LOOP CMOS 16SOIC / Phase Locked Loop
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Phase Lock Loop (PLL)
Input CMOS
Output CMOS
Number of Circuits 1
Maximum Input Frequency 1.9MHz
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 005242-MC14046BDWR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MC14046
Introduction Date October 01, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MC14046BDWR2G CAD Model

Description

ON Semiconductor MC14046BDWR2G Overview

The MC14046BDWR2G is a sophisticated Phase-Locked Loop (PLL) circuit designed and manufactured by ON Semiconductor, a leader in semiconductor solutions. This integrated circuit (IC) is engineered to provide a versatile and reliable solution for a wide range of applications that require precise clock generation, frequency synthesis, or data synchronization.

Built on a robust CMOS technology, the MC14046BDWR2G offers excellent performance while maintaining low power consumption. It is commonly used in telecommunication systems, radio frequency (RF) electronics, and digital signal processing where stability and accuracy are paramount.

Key Features

  • Supply Voltage Range: Designed to operate over a broad supply voltage range, making it suitable for various applications from battery-powered devices to industrial equipment.
  • Low Power Consumption: The CMOS technology ensures that the device consumes minimal power, which is crucial for portable and energy-sensitive applications.
  • High Frequency Operation: Capable of handling high-frequency signals, this PLL can be used in high-speed communication systems and signal processing.
  • Wide Operating Temperature Range: The device is reliable across a wide range of temperatures, ensuring consistent performance in diverse environmental conditions.
  • Surface Mount Package: The MC14046BDWR2G comes in a surface-mount package, which is ideal for modern, space-constrained electronic assemblies.

Applications

  • Frequency Modulation and Demodulation
  • FMCW Radar Systems
  • Wireless Communication Devices
  • Data Synchronization Modules
  • Clock Recovery and Generation
  • Signal Processing Equipment

Product Specifications

The MC14046BDWR2G features a lock detector, which provides a status signal indicating whether the PLL has achieved lock to the input signal. It also includes a VCO (Voltage-Controlled Oscillator), phase comparator, and amplifier, all integrated into a single package. This IC is available in a SOIC-16 wide body package, which provides ample pin spacing for easy handling and integration into your circuit designs.

With its combination of features, the MC14046BDWR2G from ON Semiconductor is an excellent choice for designers looking to implement a reliable PLL system in their electronic projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Analog Devices Inc.
6-Output Clock Generator with Integrated 1.6 GHz VCO | IC CLOCK GEN 6CH 1.8GHZ 48LFCSP
Lowest to $24.7389
Renesas Electronics America
IC CLK BUFFER ZD PLL 3.3V 8-SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Lowest to $1.9547
Silicon Labs
IC CLOCK SRC CK409B 56SSOP
Need more? Email Us
Texas Instruments
MuxIt-TM PLL FREQUENCY MULTIPLIER | IC PLL FREQ MULTIPLIER 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
15 GHz Wideband PLLatinum RF Synthesizer With Phase Synchronization and JESD204B Support
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3475 $53.9000
95+ $1.1056 $105.0320
145+ $1.0711 $155.3095
195+ $1.0365 $202.1175
250+ $1.0020 $250.5000
335+ $0.8983 $300.9305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 820 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess