EN
  • EN
  • DE

MC14049BDG

Part No MC14049BDG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Hex Buffer | IC INVERTER 6CH 6-INP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1.5V ~ 4V
Logic Level - High 3.5V ~ 11V
Max Propagation Delay at V, Max CL 60ns at 15V, 50pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number 4049
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1217589-MC14049BDG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14049BDG CAD Model

Description

The MC14049BDG is a versatile hex inverter integrated circuit (IC) from ON Semiconductor, designed to cater to a wide range of applications requiring logic level conversion and signal inversion. This IC is particularly well-suited for interfacing with high-voltage systems, as it is capable of translating signals from logic level to high voltage and vice versa.

Key Features

  • Hex Inverter: The device contains six independent inverter gates in one package, providing multiple options for logic inversion tasks.
  • Voltage Range: It operates over a broad voltage range from 3V to 18V, making it highly adaptable to different circuit environments.
  • High Noise Immunity: The MC14049BDG is characterized by its excellent noise immunity, which is a critical parameter in designing stable and reliable digital circuits.
  • Standard Pin Configuration: The pinout is compatible with other standard logic families, facilitating easy integration into existing designs without the need for board redesign.
  • Low Power Consumption: Designed for energy efficiency, the IC has low power consumption, which is beneficial for battery-operated devices.

Applications

The MC14049BDG is suitable for a diverse range of applications, including but not limited to:

  • Logic level conversion for microcontrollers
  • Signal inversion for driving high-voltage loads
  • Interface circuits between different logic families
  • Waveform generation
  • Implementing simple logic functions in control circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14049BDG is no exception. It is manufactured to high standards, ensuring consistent performance and reliability across different environmental conditions. This IC is a practical choice for designers looking for a robust solution for their digital logic requirements.

Package Information

The MC14049BDG comes in a SOIC-16 package, which is a small-outline package that is easy to handle and solder onto printed circuit boards (PCBs). The compact form factor makes it suitable for space-constrained applications while providing adequate thermal performance.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 3CH 3-INP 14TSSOP
Lowest to $0.3269
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP DIE
Lowest to $0.6722
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $0.3269
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Nexperia USA Inc.
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.1484
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Diodes Incorporated
IC GATE OR 1CH 2-INP DFN0808-4
Lowest to $0.1238

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3822 $51.5970
320+ $0.3136 $100.3520
495+ $0.3038 $150.3810
685+ $0.2940 $201.3900
880+ $0.2842 $250.0960
1,180+ $0.2548 $300.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 681 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess