EN
  • EN
  • DE

MC14049UBCP

Part No MC14049UBCP
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER HEX 1-INPUT 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent (Max) 4μA
Current - Output High, Low 10mA, 40mA
Logic Level - Low 1 V to 2.5 V
Logic Level - High 4 V to 12.5 V
Max Propagation Delay @ V, Max CL 50ns @ 15V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Dimension 16-DIP (0.300", 7.62mm)
Win Source Part Number 044380-MC14049UBCP
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Automation & Process Control, Automotive
Ultra Librarian 3D Model Ultra Librarian MC14049UBCP CAD Model

Description

The ON Semiconductor MC14049UBCP is a versatile CMOS hex inverter integrated circuit, designed to deliver high-performance logic inversion with low power consumption. This robust component is a perfect fit for a wide array of applications ranging from logic level conversion to signal buffering.

Key Features

  • Logic Type: Inverter
  • Number of Circuits: Hex (6 inverters)
  • Supply Voltage Range: 3 V to 18 V
  • High Noise Immunity: Characteristic of CMOS technology
  • Low Power Consumption: 10 nA quiescent current (typical at 5V)
  • Output Current: 5.2 mA (typical)
  • Mounting Type: Through Hole
  • Package / Case: PDIP-16
  • Operating Temperature: -55°C to +125°C

Applications

The MC14049UBCP is suitable for a variety of applications including:

  • Logic level conversion for interfacing TTL or NMOS outputs with High-Speed CMOS inputs.
  • Signal buffering to strengthen weak signals or to isolate a driving circuit from the load.
  • Waveform generation, including oscillators and pulse shapers.
  • Complex logic circuit implementations when combined with other logic components.

Product Description

The MC14049UBCP hex inverter is a high-quality product from ON Semiconductor that provides users with the functionality of six inverters in a single package. The device operates over a wide voltage range, which allows for flexibility in both design and application. With its high noise immunity and low power consumption, it is an excellent choice for battery-operated and power-sensitive devices. The through-hole PDIP-16 package ensures easy mounting and compatibility with standard breadboards and PCBs, making it ideal for both prototyping and production. Whether you're working on a simple project or developing complex logic systems, the MC14049UBCP offers reliable performance in a compact form factor.

For more detailed information, datasheets, and technical specifications, please refer to the ON Semiconductor official website or contact your local ON Semiconductor sales representative.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7317 $52.0487
26+ $3.8824 $100.9424
40+ $3.7611 $150.4440
55+ $3.6397 $200.1835
72+ $3.5184 $253.3248
96+ $3.1544 $302.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess