EN
  • EN
  • DE

MC14049UBF

Part No MC14049UBF
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description INVERTER / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC14049
Standard Package 1,100 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634907-MC14049UBF
Ultra Librarian 3D Model Ultra Librarian MC14049UBF CAD Model

Description

ON Semiconductor MC14049UBF Overview

The MC14049UBF from ON Semiconductor is a versatile hex inverter chip designed for use in a wide range of digital applications. This integrated circuit (IC) is part of the MC14049 series, which is renowned for its high-performance capabilities in converting digital signals. The device features six independent inverter circuits, which makes it a valuable component for implementing logic inversion functions in various electronic systems.

Key Features

  • Versatility: The MC14049UBF offers six inverting functions in a single package, providing designers with a compact and efficient solution for their circuit designs.
  • High Voltage Operation: This IC is capable of operating at a wide range of supply voltages, from 3V to 18V, making it suitable for various applications that require different power levels.
  • Low Power Consumption: Designed with power efficiency in mind, the MC14049UBF consumes minimal power, which is crucial for battery-powered and energy-sensitive applications.
  • Standardized Design: The MC14049UBF conforms to the standard pin configuration, which simplifies the design process and ensures compatibility with other components and systems.
  • Durable Construction: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this IC is built to last and perform reliably in challenging conditions.

Applications

The MC14049UBF is a versatile component that can be used in a variety of digital circuits. Its applications range from simple signal inversion to more complex functions such as control logic, oscillators, and data processing circuits. It is also commonly used in wave-shaping, pulse generation, and buffering tasks.

Technical Specifications

  • Package: The IC is available in a surface-mount package, which is ideal for modern, compact PCB designs.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability under varying environmental conditions.
  • Logic Type: CMOS, which stands for Complementary Metal-Oxide-Semiconductor, is the technology used for constructing the IC, offering high immunity to noise and low static power consumption.

In summary, the MC14049UBF from ON Semiconductor is a reliable and efficient solution for designers looking to incorporate inverting functions into their digital electronic systems. Its combination of versatility, high voltage operation, and low power consumption make it an ideal choice for a wide array of applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
Texas Instruments
Military 4-ch, 2-input, 2-V to 6-V AND gates 14-CFP -55 to 125
Lowest to $74.5589
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.0915
Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess