The ON Semiconductor MC1404P5 is a precision voltage reference component designed for high-performance applications where stability and reliability are of the utmost importance. This device provides a fixed voltage output that can be used to reference and stabilize varying input voltages in a wide range of electronic circuits. The MC1404P5 is a critical component in the design of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic systems requiring a stable reference voltage.
Key Features
- Stable Reference Voltage: The MC1404P5 offers a precise and stable reference voltage, ensuring consistent performance across various conditions and over time.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a wide range of operating temperatures, making it suitable for applications exposed to environmental variations.
- High Output Current: The device is capable of sourcing or sinking high output current, making it versatile for different load conditions.
- Low Dynamic Impedance: The MC1404P5 features low dynamic impedance, which enhances the stability of the output voltage under transient conditions.
Applications
The ON Semiconductor MC1404P5 is ideal for use in various applications that require a stable voltage reference:
- Power supplies
- Precision instrumentation
- Analog-to-digital and digital-to-analog conversion systems
- Industrial control systems
- Data acquisition systems
Product Specifications
Parameter
Value
Output Voltage
Typically 5V
Initial Accuracy
±1%
Temperature Coefficient
Typically 20 ppm/°C
Operating Temperature Range
-40°C to +85°C
Package Type
TO-92
With its robust design and precise output, the ON Semiconductor MC1404P5 is an excellent choice for engineers looking to enhance the accuracy and stability of their electronic designs.