EN
  • EN
  • DE

MC14053BDR2

Part No MC14053BDR2
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16SOIC / Circuit IC Switch 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14053
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634927-MC14053BDR2
Ultra Librarian 3D Model Ultra Librarian MC14053BDR2 CAD Model

Description

ON Semiconductor MC14053BDR2

The ON Semiconductor MC14053BDR2 is a high-performance triple 2-channel analog multiplexer/demultiplexer with a common select logic. This integrated circuit (IC) is designed to efficiently manage analog signals in digital control environments, making it a versatile component for a multitude of electronic applications. The device is fabricated with ON Semiconductor's proprietary high-voltage silicon-gate technology, which ensures reliable operation and extended lifespan.

The MC14053BDR2 offers a wide analog input voltage range, operating from a single supply of 3V to 18V or dual supplies of ±4.5V to ±9V, making it compatible with various system voltages. The low ON resistance and high OFF resistance provide an excellent signal path with minimal leakage, ensuring signal integrity is maintained.

Key Features:

  • Inherent Low ON Resistance: Characterized by its low ON resistance, the MC14053BDR2 provides a high-quality signal path with minimal voltage drop and power loss.
  • Wide Voltage Range: The device can handle a wide range of analog input voltages, making it suitable for various applications and compatible with multiple logic families.
  • High OFF Resistance: The high OFF resistance of the channels ensures that the signal leakage is minimized when the channels are not selected.
  • Low Crosstalk: The MC14053BDR2 is designed to minimize crosstalk between multiplexed channels, preserving the integrity of the signals being processed.
  • Fast Switching Times: With its fast switching times, this IC can handle high-frequency signals, making it ideal for multiplexing in communication systems.

The device is available in a surface-mount SOIC-16 package, which is ideal for space-constrained applications. The MC14053BDR2 is commonly used in signal routing, data acquisition systems, communication systems, and any application where multiple analog signals need to be controlled by digital logic.

With its combination of high performance, wide voltage range, and low power consumption, the ON Semiconductor MC14053BDR2 is a reliable and efficient solution for designers looking to integrate analog multiplexing/demultiplexing capabilities into their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2086 $50.0640
585+ $0.1711 $100.0935
905+ $0.1658 $150.0490
1,250+ $0.1604 $200.5000
1,615+ $0.1551 $250.4865
2,160+ $0.1391 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,500 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess