EN
  • EN
  • DE

MC14069

Part No MC14069
Manufacturer ON Semiconductor
Description Hex Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217632-MC14069
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14069 CAD Model

Description

The MC14069 from ON Semiconductor is a versatile CMOS hex inverter integrated circuit designed for use in a wide range of digital applications. This IC is part of ON Semiconductor's high-voltage series and is well-suited for operations that require low power consumption and high noise immunity. The MC14069 is fabricated with silicon gate CMOS technology, ensuring reliable performance and functionality across various operating conditions.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverter gates in a single package, providing multiple functionalities in a compact footprint.
  • Supply Voltage Range: 3V to 18V - The MC14069 operates over a broad voltage range, making it adaptable for both standard and high-voltage applications.
  • High Noise Immunity: Characteristic of CMOS technology, the MC14069 boasts excellent noise immunity, enhancing the reliability of the system in which it is used.
  • Low Power Consumption: The device is designed for low power operation, which reduces power consumption and heat generation, thus extending battery life in portable applications.
  • Output Drive Capability: The MC14069 can drive up to 10 LSTTL loads, providing sufficient current for interfacing with standard logic families.

Applications

The versatility of the MC14069 makes it suitable for a variety of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Pulse shaping
  • High-input impedance amplifiers
  • Complex logic functions when combined with other logic devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14069 is no exception, with rigorous testing and quality control measures in place to ensure consistent performance. The device is available in various package options, including PDIP, SOIC, and TSSOP, providing flexibility for different assembly requirements.

For detailed specifications, application notes, and further information, it is recommended to consult the official MC14069 datasheet provided by ON Semiconductor. This will ensure a comprehensive understanding of the product's capabilities and proper integration into your design.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess