EN
  • EN
  • DE

MC1413B

Part No MC1413B
Manufacturer ON Semiconductor
Description High Voltage, High Current Darlington Transistor Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217691-MC1413B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Lighting, Power Management, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian MC1413B CAD Model

Description

The ON Semiconductor MC1413B is a versatile high-voltage, high-current Darlington transistor array, designed for applications requiring output current up to 500 mA per channel and peak current up to 600 mA per channel. This integrated circuit consists of seven NPN Darlington pairs that feature high-voltage outputs with common-cathode clamp diodes for switching inductive loads.

Key Features

  • Output Current (single output): 500 mA / Channel
  • Peak Output Current: 600 mA / Channel
  • Output Clamp Diodes: Inputs and outputs can be directly connected to logic gates
  • Operating Voltage Range: Suitable for operation between 5 V and 50 V
  • Input Compatible with Various Types of Logic: TTL, 5V CMOS, PMOS, and others

Applications

The MC1413B is ideal for driving a wide range of loads including solenoids, relays, DC motors, LED displays, filament lamps, thermal print heads and high-power buffers. The device can be used in various applications such as:

  • Printer drivers
  • LED displays / Dot matrix displays
  • Relay drivers
  • Stepper motor controls

Product Advantages

The MC1413B offers several advantages for designers and engineers. Its integrated clamp diodes facilitate easy implementation of inductive load driving. The high current capability of the Darlington pairs ensures reliable operation in high-power applications. Additionally, the device's compatibility with a wide range of logic levels allows for easy interfacing with control systems.

Package and Quality

ON Semiconductor's commitment to quality is evident in the MC1413B, which is available in a 16-pin DIP (Dual In-line Package) for easy mounting on printed circuit boards. The device is also lead-free and RoHS compliant, ensuring adherence to current environmental standards.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5717 $60.0285
250+ $0.4689 $117.2250
385+ $0.4551 $175.2135
525+ $0.4401 $231.0525
680+ $0.4250 $289.0000
910+ $0.3812 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess