EN
  • EN
  • DE

MC14174B

Part No MC14174B
Manufacturer ON Semiconductor
Description Hex Type D Flip-Flop
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217702-MC14174B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14174B CAD Model

Description

The MC14174B from ON Semiconductor is a versatile and robust integrated circuit that serves as a hex D-type flip-flop with a clear function. This component is designed for use in a wide range of digital applications, from industrial controls to consumer electronics, where reliable data storage or signal synchronization is required.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Number of Circuits: 6
  • Output Current: 5.2 mA
  • Voltage - Supply: 3 V ~ 18 V
  • Trigger Type: Positive Edge
  • IC Output Type: Differential
  • Propagation Delay Time: 60ns at 15V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Through Hole or Surface Mount
  • Package / Case: 16-DIP (0.300", 7.62mm)

Product Description

The MC14174B hex D-type flip-flop is a high-performance, monolithic device that features six independent D-type flip-flops with individual clear inputs. Each flip-flop is positive-edge triggered and has a direct clear (CLR) input. When the clear input is low, it overrides the clock and sets the output low. The device is designed with a standard pin configuration which makes it easy to design into a variety of circuits.

This component operates over a broad voltage range from 3V to 18V and offers a choice of standard DIP or surface-mount packaging options, providing flexibility for both prototyping and mass production. The MC14174B's high noise immunity and low power consumption make it a reliable and energy-efficient choice for designers.

With its wide operating temperature range, the MC14174B is suitable for demanding environments, ensuring consistent performance under varying conditions. Whether used in data storage, transfer systems, or as a component in more complex logic circuits, the MC14174B from ON Semiconductor is a dependable and practical solution for your digital logic needs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess