ON Semiconductor MC14504B Hex Level Shifter
The ON Semiconductor MC14504B is a versatile hex level shifter designed for interfacing TTL or NMOS logic levels to CMOS logic levels. This integrated circuit is an essential component for engineers and designers who need to bridge the gap between different logic families, ensuring compatibility and smooth operation within a wide range of electronic applications.
The MC14504B consists of six independent level shifting channels, each capable of translating inputs from TTL or NMOS to CMOS logic levels. The device operates over a broad voltage range, from 3V to 18V, making it suitable for several CMOS technologies and allowing for flexible design options in mixed-voltage systems.
Key Features:
- Logic Level Translation: Converts TTL or NMOS logic levels to CMOS logic levels, enabling communication between incompatible logic families.
- Hex Inverter Configuration: Contains six independent inverters for multiple level-shifting channels in a single package.
- Voltage Range: Operates across a wide voltage range from 3V to 18V, accommodating various power supply requirements.
- High Noise Immunity: Characterized by a high noise immunity typical of CMOS devices, ensuring reliable operation even in electrically noisy environments.
- Low Power Consumption: CMOS technology offers low power dissipation, making it ideal for power-sensitive applications.
- Standardized Design: Conforms to the JEDEC standard no. 8-1A, ensuring compatibility with a wide range of CMOS devices.
Applications:
The MC14504B is suitable for various applications that require logic level conversion, including:
- Microprocessor interfacing
- Memory interfacing
- Data communication systems
- Signal gating
- Multi-voltage digital systems
With its robust design and flexibility, the ON Semiconductor MC14504B hex level shifter is an ideal choice for designers looking to create seamless interfaces between different logic levels in their digital systems. Its ability to work across a wide voltage range and its low power consumption make it a reliable and energy-efficient solution for modern electronics.