EN
  • EN
  • DE

MC14504BDR2

Part No MC14504BDR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description Hex Level Shifter for TTL to CMOS or COMS to CMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217764-MC14504BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MC14504BDR2 CAD Model

Description

ON Semiconductor MC14504BDR2 Product Overview

The ON Semiconductor MC14504BDR2 is a high-performance CMOS Hex Level Shifter designed for digital data transmission across voltage barriers. This integrated circuit is particularly useful in applications where signal levels need to be converted from one logic level to another, making it an essential component in multi-voltage systems.

The MC14504BDR2 is engineered to convert TTL logic levels to CMOS logic levels and vice versa. Its design is optimized to ensure minimal propagation delay, excellent noise immunity, and low power consumption, which are critical features for modern electronic devices that demand high-speed operation and energy efficiency.

Key Features:

  • Logic Level Translation: Capable of translating signals between TTL and CMOS logic levels, ensuring compatibility between different digital systems.
  • Hex Inverter: Contains six independent inverters, providing the flexibility to handle multiple signals simultaneously.
  • High Voltage Tolerance: With an operational voltage range of 3V to 18V, it can easily interface with various digital circuits without the risk of voltage damage.
  • Low Power Consumption: CMOS technology ensures that the device consumes minimal power, making it suitable for battery-operated applications.
  • Wide Operating Temperature Range: Guaranteed performance across a broad temperature range, typically from -55°C to +125°C.

Applications:

The versatility of the MC14504BDR2 makes it ideal for a wide array of applications, including:

  • Data communication systems
  • Microprocessor-based systems
  • Multi-voltage digital systems integration
  • Signal interfacing and level translation in mixed-voltage environments
  • Portable electronics and power management systems

Available in a small-outline package, the MC14504BDR2 is designed for space-constrained applications, providing a compact solution without compromising performance. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for designers seeking to bridge the gap between TTL and CMOS logic circuits.

Whether you're upgrading existing systems or developing new digital interfaces, the ON Semiconductor MC14504BDR2 Hex Level Shifter offers the functionality and reliability needed to facilitate seamless communication between devices operating at different logic levels.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6TSSOP
Lowest to $0.3784
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $14.6893
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN0910-6
Lowest to $0.1533
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8498 $59.4860
170+ $0.6973 $118.5410
260+ $0.6754 $175.6040
355+ $0.6537 $232.0635
460+ $0.6319 $290.6740
615+ $0.5666 $348.4590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,661 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess