The ON Semiconductor MC14512B is a versatile and high-performance CMOS device that is widely used in digital systems for its exceptional data handling capabilities. As a binary-coded decimal (BCD) to decimal decoder, the MC14512B is specifically designed to convert the four-bit BCD input data into a corresponding decimal output, making it an essential component in applications that require BCD to decimal decoding.
Key Features
- BCD to Decimal Decoding: Converts 4-bit BCD input to one of ten decimal outputs, facilitating the interface between digital electronics and displays or other decimal-based systems.
- High Voltage Tolerance: Capable of handling voltages up to 18V, making it suitable for various applications that require a higher operating voltage range.
- Low Power Consumption: As a CMOS device, it offers the advantage of low power dissipation, which is critical for battery-operated and energy-efficient designs.
- Wide Operating Temperature Range: Operates effectively across a broad temperature range, ensuring reliability in diverse environmental conditions.
- Multiple Package Options: Available in different package types, including DIP and SOIC, to accommodate various board layouts and assembly processes.
Applications
The MC14512B is ideal for a range of applications where BCD to decimal decoding is necessary. These include:
- Electronic calculators
- Digital clocks and timers
- Instrumentation and measurement devices
- Automated teller machines (ATMs)
- LED and LCD numeric displays
Technical Specifications
Parameter
Value
Supply Voltage Range
3V to 18V
Operating Temperature
-55°C to +125°C
Output Current
-25 mA to +25 mA
With its robust design and adherence to stringent quality standards, the ON Semiconductor MC14512B stands out as a reliable and efficient solution for BCD to decimal decoding requirements in digital electronics.