EN
  • EN
  • DE

MC14517BDW

Part No MC14517BDW
Manufacturer ON Semiconductor
Description Dual 64-Bit Static Shift Register
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1217829-MC14517BDW
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14517BDW CAD Model

Description

ON Semiconductor MC14517BDW: Dual 64-Bit Static Shift Register

The MC14517BDW is a high-performance, dual 64-bit static shift register designed and manufactured by ON Semiconductor. This integrated circuit is designed to offer exceptional utility in a wide range of digital applications. The device features two identical, independent registers which can be used in a variety of configurations, including simple shift registers, counters, and control registers.

Key Features

  • Parallel or Serial Input: The MC14517BDW allows for both parallel and serial input, providing flexibility in interfacing with other digital components.
  • Serial Output: Each register provides a serial output that can be used for cascading multiple devices or for external interfacing.
  • Master Reset: A master reset function is included, which clears the entire register, ensuring a reliable initialization of the system.
  • Static Operation: The device operates in a static mode, eliminating the need for dynamic clocking and reducing power consumption.
  • Wide Operating Voltage Range: It features a wide operating voltage range, accommodating various system requirements.

Applications

The versatility of the MC14517BDW makes it suitable for a variety of applications, including:

  • Data storage and transfer
  • Digital counters and timers
  • Control registers in microprocessor systems
  • Serial-to-parallel and parallel-to-serial data conversion

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC14517BDW is no exception. With its robust design and manufacturing process, the MC14517BDW ensures high reliability and performance for critical applications.

Package Information

The MC14517BDW comes in a wide-body SOIC package, which allows for easy integration into PCB designs and is suitable for automated assembly processes. Its surface-mount design makes it ideal for compact and high-density electronic systems.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official ON Semiconductor datasheets and product guides.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3691 $59.2275
60+ $1.9439 $116.6340
93+ $1.8831 $175.1283
127+ $1.8224 $231.4448
164+ $1.7616 $288.9024
220+ $1.5793 $347.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess