EN
  • EN
  • DE
  • IT

MC14518BDWG

Part No MC14518BDWG
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description Counter Dual 4-Bit Decade UP Automotive 16-Pin SOIC W Tube / IC COUNTER DUAL BCD 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Tube
Logic Type BCD Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 8MHz
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787708-MC14518BDWG
Popularity Medium
Supply and Demand Status Limited
Family Name MC14518
Introduction Date April 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MC14518BDWG CAD Model

Description

ON Semiconductor MC14518BDWG Product Overview

The ON Semiconductor MC14518BDWG is a high-performance, dual binary up-counter integrated circuit, designed to offer precision and reliability for a wide range of digital counting applications. This advanced counter IC is part of ON Semiconductor's extensive portfolio of logic devices, known for their robust performance and integration flexibility.

Key Features

  • Count Configuration: The MC14518BDWG features two individual counters that can be cascaded for various counting sequences, providing versatility in application design.
  • Supply Voltage Range: It operates over a broad supply voltage range, accommodating different levels of power supply requirements for diverse system designs.
  • Output Current: The device boasts sufficient output current to drive multiple loads, making it suitable for interfacing with other digital ICs and components.
  • Package: Housed in a SOIC-16 package, the MC14518BDWG offers a compact footprint suitable for space-constrained applications while ensuring ease of PCB layout and assembly.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliable performance in various environmental conditions.
  • Counter Type: As a binary up-counter, it provides precise counting sequences critical for timing and control applications.

Applications

The MC14518BDWG is ideal for a range of digital applications, including:

  • Industrial control systems
  • Timing circuits
  • Frequency dividers
  • Sequential state machines
  • Digital clocks and watches
  • Event counters

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The MC14518BDWG is manufactured using state-of-the-art processes, ensuring consistent performance and longevity for critical applications. With ON Semiconductor's global support and technical expertise, customers can confidently select the MC14518BDWG for their counting solutions.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to $0.3918
ON Semiconductor
IC BINARY COUNTER 4BIT 16SOEIAJ
Lowest to $14.1739
Texas Instruments
54ALS569A SYNCHRONOUS 4-BIT UP/D / Counter IC Element Bit
Lowest to $79.2137
ON Semiconductor
IC COUNTER 8BIT SYNC ECL 32LQFP
Lowest to $5.6676
Texas Instruments
BINARY COUNTER / Counter IC Element Bit
Lowest to $1.6342
ON Semiconductor
IC DECADE COUNT DL 4B 16SOEIAJ
Lowest to $0.2787
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Rochester Electronics
Counter IC Element Bit
Need more? Email Us
Texas Instruments
CD4536B-MIL CMOS PROGRAMMABLE TI / Counter IC Element Bit
Lowest to $55.9683

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8427 $67.4160
190+ $0.6915 $131.3850
290+ $0.6699 $194.2710
400+ $0.6483 $259.3200
520+ $0.6266 $325.8320
695+ $0.5619 $390.5205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 740 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess