The ON Semiconductor MC14536BDW is a versatile and high-performance programmable timer that serves a wide array of applications in various fields such as consumer electronics, automotive industries, and industrial automation systems. This programmable timer is designed to offer precision timing solutions with a stable and reliable output.
Key Features
- Programmable Timer: The MC14536BDW allows for precise timing configurations, making it suitable for tasks that require specific time intervals.
- Wide Voltage Range: Operating with a voltage range from 3 V to 15 V, this timer is adaptable to different power supplies, ensuring compatibility with a broad range of electronic devices.
- High Output Current: Capable of sourcing or sinking up to 10 mA, the output can directly drive other electronic components without the need for additional buffering.
- Monostable or Astable Operation: It can be configured for either one-shot (monostable) or continuous (astable) operation, providing flexibility in application use.
- Low Power Consumption: Its CMOS technology ensures low power consumption, making it ideal for battery-operated devices.
Product Specifications
Parameter
Value
Supply Voltage (V<sub>DD)
3 V to 15 V
Output Current
±10 mA
Temperature Range
-55°C to +125°C
Package Type
SOIC-16
Applications
The MC14536BDW is suitable for a variety of applications, including but not limited to:
- Timing delays and oscillators in electronic circuits
- Precision timing in measurement and control systems
- Automotive systems requiring specific time management
- Sequential timing for industrial process control
In summary, the ON Semiconductor MC14536BDW programmable timer is a highly reliable and functional component that offers designers the flexibility and accuracy needed for sophisticated timing solutions across a multitude of applications.