EN
  • EN
  • DE

MC14538BDR2

Part No MC14538BDR2
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATR DUAL CMOS 16SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series 4000B
Package Bulk
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95 ns
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14538
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635184-MC14538BDR2
Ultra Librarian 3D Model Ultra Librarian MC14538BDR2 CAD Model

Description

ON Semiconductor MC14538BDR2: Dual Precision Retriggerable/Resettable Monostable Multivibrator

The ON Semiconductor MC14538BDR2 is a high-performance, dual monostable multivibrator integrated circuit designed for precision timing applications. This versatile component is retriggerable and resettable, offering reliable timing solutions for a wide range of electronic systems.

Each of the two multivibrators within the MC14538BDR2 is capable of producing accurate time delays or oscillation. In the time delay mode, the time is precisely controlled by one external resistor and one capacitor. For astable operation, the frequency and duty cycle can be independently controlled with two external resistors and one capacitor.

Key Features:

  • Supply Voltage Range: The MC14538BDR2 operates over a broad supply voltage range from 3 V to 15 V, making it suitable for various applications, including those that require battery operation.
  • Output Current: It can source or sink up to 100 mA, allowing direct driving of a wide array of output devices.
  • Temperature Stability: The timing elements exhibit excellent temperature stability, with a variation of 0.005% per °C.
  • Retriggerable/Resettable Functionality: The device provides options for retriggering or resetting the timing cycle, giving designers flexibility in handling timing sequences.
  • Lead-Free and RoHS Compliant: The MC14538BDR2 is available in a lead-free, 16-pin SOIC package, ensuring compliance with current environmental regulations.

Applications:

  • Precision timing
  • Pulse shaping
  • Sequential timing
  • Time delay generation
  • Pulse width modulation (PWM)
  • Missing pulse detector

The MC14538BDR2 from ON Semiconductor is an essential component for designers looking for a reliable and flexible solution to implement precise timing functions in their circuits. Whether used in consumer electronics, industrial control systems, or communication devices, this dual monostable multivibrator offers a combination of performance and ease of use that can meet the demands of a broad spectrum of timing applications.

You May Also Be Interested in

Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
Texas Instruments
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Lowest to $1.3903
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Toshiba Semiconductor and Storage
MONOSTABLE MULTIVIBRATOR
Lowest to $0.1825
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9200 $59.8000
155+ $0.7549 $117.0095
240+ $0.7313 $175.5120
330+ $0.7077 $233.5410
425+ $0.6841 $290.7425
565+ $0.6133 $346.5145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,200 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess