EN
  • EN
  • DE

MC14549BDWR2G

Part No MC14549BDWR2G
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description Successive Approximation Register Single-Element 8-CH CMOS Automotive 16-Pin SOIC W T/R / IC REGISTER 8BIT APPROX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 4000B
Packaging Reel package
Logic Type Register, Successive Approximation
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Universal
Operating Supply Voltage 3 V ~ 18 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 787713-MC14549BDWR2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC14549
Introduction Date August 04, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MC14549BDWR2G CAD Model

Description

ON Semiconductor MC14549BDWR2G

The MC14549BDWR2G is a versatile and high-performance CMOS (Complementary Metal-Oxide Semiconductor) device designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This product is a binary-coded decimal (BCD) to seven-segment latch/decoder/driver, crafted to cater to the requirements of LED display applications.

One of the key features of the MC14549BDWR2G is its ability to directly drive a seven-segment display. This is made possible due to its built-in latch, decoder, and driver, which simplifies the process of converting BCD input data into the corresponding display pattern. The device is capable of handling common-cathode LED displays, which are widely used in various electronic products for displaying numerical information.

The MC14549BDWR2G is provided in a surface-mount SOIC-16 package, which is well-suited for compact and modern electronic assemblies. Its small footprint allows for efficient use of PCB space, making it an ideal choice for space-constrained applications. The device operates over a broad voltage range, typically from 3V to 18V, which provides design flexibility and makes it compatible with a wide range of logic levels and power supplies.

Additional features of the MC14549BDWR2G include low power consumption, thanks to its CMOS technology, which ensures minimal power dissipation and extends battery life in portable applications. Moreover, it boasts high noise immunity and low quiescent current, which are essential for reliable operation in noisy environments or when power efficiency is paramount.

Overall, the MC14549BDWR2G from ON Semiconductor is a highly reliable and efficient solution for driving seven-segment displays. Its ease of use, combined with its robust performance, makes it a go-to choice for designers looking to implement display functions in their products, such as digital clocks, calculators, measuring instruments, and other consumer electronics.

With ON Semiconductor's commitment to quality, the MC14549BDWR2G is manufactured to meet high standards, ensuring consistent performance and durability for the end user.

You May Also Be Interested in

Nexperia USA Inc.
IC SHFT REG PUSH-PULL 8BIT 16-SO
Need more? Email Us
Texas Instruments
IC SR OPEN DRAIN 8BIT 16-SOIC
Need more? Email Us
ON Semiconductor
IC SR TRI-STATE 8BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC REG BIDIREC COMP 4BIT 16TSSOP
Lowest to $0.8449
Advanced Micro Devices
IC REGISTER FILE 4BIT 120-CPGA
Need more? Email Us
Nexperia USA Inc.
IC SR TRI-STATE 8BIT 16-TSSOP
Lowest to $0.4037
Texas Instruments
IC SR TRI-STATE 8BIT 20-SOIC
Need more? Email Us
Texas Instruments
EIGHT-BIT SHIFT REGISTERS WITH 3
Lowest to $0.9384
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess