EN
  • EN
  • DE

MC14555BDG

Part No MC14555BDG
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X2:4 16SOIC  /  Decoder/Demultiplexer 1 x 2:4 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr onsemi
Series 4000B
Package Tube
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Voltage - Supply 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MC14555BDG-ND,MC14555BDGOS,ONSONSMC14555BDG,2156-MC14555BDG-OS
Standard Package 48
Win Source Part Number 1034778-MC14555BDG
Ultra Librarian 3D Model Ultra Librarian MC14555BDG CAD Model

Description

The MC14555BDG from ON Semiconductor is a versatile and high-performance CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer integrated circuit. This reliable component is designed to offer efficient solutions for a wide range of decoding and demultiplexing applications. Its robust design and advanced CMOS technology make it an ideal choice for use in telecommunications, computing, and industrial systems.

Key Features

  • Supply Voltage Range: The device operates over a broad supply voltage range from 3V to 18V, making it suitable for various operating environments and compatible with other logic families.
  • Low Power Consumption: The MC14555BDG is designed to have a low power dissipation, which is essential for battery-powered and portable devices, ensuring longer operational life and efficiency.
  • High Noise Immunity: Characterized by a high degree of noise immunity, this component is capable of stable operation in electrically noisy environments, which is critical for industrial and automotive applications.
  • Dual Binary to 1-of-4 Decoder/Demultiplexer: The device contains two independent decoders, each accepting two binary weighted inputs (A0, A1) and providing four mutually exclusive active HIGH outputs (O0 to O3).
  • Standard Pin Configuration: The MC14555BDG comes in a 16-pin SOIC package, ensuring easy integration into a wide variety of circuit boards and compatibility with standard socket and surface-mount assembly processes.

Applications

The MC14555BDG is highly adaptable and can be used in multiple applications, including:

  • Data multiplexing
  • Signal routing
  • Function generation
  • Control circuitry
  • Logic circuit implementation

With its combination of low power consumption, high noise immunity, and flexible supply voltage range, the MC14555BDG from ON Semiconductor is a practical choice for designers looking to create efficient and reliable systems. Its durable construction and advanced features ensure it will continue to be a go-to component for a wide array of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 1:1 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER FILE 1 X 1:1 16-SOIC
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Texas Instruments
IC DECODER 1 X 4:10 16-SOIC
Lowest to $1.5334
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6542 $52.3360
190+ $0.5368 $101.9920
290+ $0.5200 $150.8000
400+ $0.5032 $201.2800
515+ $0.4865 $250.5475
690+ $0.4361 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,764 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess