EN
  • EN
  • DE
  • IT

MC1455BDR2G

Part No MC1455BDR2G
Manufacturer ON Semiconductor
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Supply Voltage - Operating 4.5 V to 16 V
Operating Supply Current 10mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 022597-MC1455BDR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MC1455BDR2G CAD Model

Description

ON Semiconductor MC1455BDR2G Timer IC

The ON Semiconductor MC1455BDR2G is a highly versatile and reliable timer IC that has become a staple in the electronics industry due to its robustness and ease of use. This integrated circuit is designed to provide precise timing and oscillation functions in a wide range of applications, making it a go-to component for designers and hobbyists alike.

Key Features

  • Direct Replacement: The MC1455BDR2G serves as a direct replacement for the industry-standard 555 timer, offering compatibility with a multitude of existing designs.
  • Operating Voltage: It operates over a voltage range of 4.5V to 16V, providing flexibility for use in various circuits without the need for additional voltage regulation components.
  • Output Current: Capable of sourcing or sinking up to 200 mA of output current, this IC can directly drive loads or trigger relays without the need for external transistors.
  • Timing Accuracy: With a temperature stability of 0.005% per degree Celsius, the timer maintains accurate timing over a wide temperature range, ensuring reliable operation in different environments.
  • Adjustable Duty Cycle: Users can set the duty cycle from 0% to 100% to suit a variety of pulse-width modulation (PWM) applications.
  • Package: The MC1455BDR2G comes in a compact SOIC-8 package, making it suitable for space-constrained applications.

Applications

The versatility of the MC1455BDR2G timer IC allows it to be used in a plethora of applications, including but not limited to:

  • Precision timing
  • Sequential timing
  • Time delay generation
  • Pulse generation
  • Oscillators
  • PWM circuits

Whether you're designing consumer electronics, automotive modules, or industrial controls, the MC1455BDR2G provides a reliable solution for your timing needs. Its ease of use, coupled with ON Semiconductor's reputation for quality, makes this timer IC an essential component for a wide array of electronic projects and products.

With its combination of features, the MC1455BDR2G is designed to offer a balance of performance, reliability, and versatility, making it an ideal choice for both new designs and as a replacement for existing 555 timer applications.

You May Also Be Interested in

NEC
TIMER CIRCUIT
Need more? Email Us
HANSCHIP Semiconductor Co., Ltd.
SOP-8 Programmable Timers and Oscillators RoHS
Lowest to $0.0703
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $44.4899
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG 6-DFN
Lowest to $7.9130

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1804 $50.5120
680+ $0.1480 $100.6400
1,050+ $0.1434 $150.5700
1,445+ $0.1388 $200.5660
1,865+ $0.1342 $250.2830
2,495+ $0.1203 $300.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,285 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess