EN
  • EN
  • DE

MC1455D

Part No MC1455D
Manufacturer ON Semiconductor
Description Timers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217963-MC1455D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian MC1455D CAD Model

Description

ON Semiconductor MC1455D: The Versatile Timing Solution

The MC1455D from ON Semiconductor is a monolithic timing circuit that offers exceptional reliability and performance in a wide array of applications. This integrated circuit is the direct equivalent of the industry-standard 555 timer and is designed to be capable of producing accurate time delays or oscillation, making it a staple in electronic projects and commercial products alike.

Key Features

  • Adjustable Duty Cycle: The MC1455D provides an adjustable duty cycle, allowing for fine-tuning of the pulse width when used in astable mode.
  • High Current Output: Capable of sourcing or sinking up to 200 mA, this IC can drive TTL or relay operations directly, making it highly versatile in its applications.
  • Temperature Stability: The temperature stability of the MC1455D is typically 0.005% per degree Celsius, ensuring consistent performance over a wide temperature range.
  • Supply Voltage Range: It operates on a wide supply voltage range from 4.5V to 16V, accommodating various power supply configurations.

Applications

The MC1455D is perfect for use in timing circuits, pulse generation, sequential timing, time delay applications, and as a flip-flop element. Its versatility makes it suitable for a myriad of uses including:

  • Consumer Electronics
  • Industrial Controls
  • Touch Switches
  • Precision Timing
  • Pulse Shaping
  • Alarm Systems
  • Delay Timers

Package and Quality

The MC1455D comes in a SOIC-8 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that each IC maintains the highest level of performance and reliability. The MC1455D is also RoHS compliant, adhering to environmental standards for hazardous substances.

Whether you're designing a simple delay timer or a complex automation system, the ON Semiconductor MC1455D provides the flexibility and dependability needed to implement a comprehensive range of timing solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2402 $58.8490
585+ $0.1975 $115.5375
905+ $0.1917 $173.4885
1,250+ $0.1848 $231.0000
1,615+ $0.1790 $289.0850
2,160+ $0.1605 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess